EN
  • EN
  • DE

LTPL-C0676WPGB

Part No LTPL-C0676WPGB
Manufacturer LITE-ON Technology
Catalog LED Lighting - White
Description LED COOL WHITE 5500K 0806
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Color White, Cool
CCT (K) 5500K (5000K ~ 6000K)
Flux @ 25°C, Current - Test 260lm (220lm ~ 350lm)
Current - Test 1A
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 79 lm/W
CRI (Color Rendering Index) 80
Current - Max 350mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 0806 (2016 Metric)
Supplier Device Package 0806
Size / Dimension 0.080" L x 0.065" W (2.04mm x 1.64mm)
Height - Seated (Max) 0.031\
Ultra Librarian 3D Model Ultra Librarian LTPL-C0676WPGB CAD Model

Description

NULL

You May Also Be Interested in

CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 70CRI 3SMD
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4649 $51.1390
265+ $0.3815 $101.0975
410+ $0.3696 $151.5360
560+ $0.3576 $200.2560
725+ $0.3457 $250.6325
970+ $0.3100 $300.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess