Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type LED Module
Color Amber
Wavelength 590nm
Configuration Round
Luminous Flux @ Current/Temperature 28lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 2.57V
Lumens/Watt @ Current - Test 31 lm/W
Current - Max 350mA
Viewing Angle 110°
Size / Dimension 8.00mm Dia
Height 3.15mm
Lens Type Domed
Ultra Librarian 3D Model Ultra Librarian LOPL-E011AA CAD Model

Description

NULL

You May Also Be Interested in

LED Engin Inc.
LED EMITTER WHT 227LM 3CH MCPCB
Need more? Email Us
ECAD model for LZ9-M0CW00-0055
Samsung
LED WHITE COB LC019D / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
ECAD model for SPHWHAHDNF25YZP3D2
Samsung
LED COB LC026B 3500K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWW1HDNC25YHU32H
Samsung
LED WHITE COB LC016D / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Cool Square
Need more? Email Us
ECAD model for SPHWHAHDNE25YZP3D2
Cree Inc.
LED COB CXA1816 3000K WHITE SMD
Need more? Email Us
ECAD model for CXA1816-0000-000N00P230G
Samsung
LED WHITE COB LC016D / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Neutral Square
Need more? Email Us
ECAD model for SPHWHAHDNE25YZT2D2
Cree Inc.
LED Modules Uni-Color White 2-Pin Tray / LED COB CXA1512 3000K WHITE SMD
Need more? Email Us
ECAD model for CXA1512-0000-000N00M230G
Samsung
LED COB LC026B 3500K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWW1HDNC27YHU22G
Samsung
LED COB LC019D 2700K SQUARE / LED Lighting COBs Engines Modules Chip On Board (COB) series White, Warm Square
Need more? Email Us
ECAD model for SPHWHAHDNF27YZW3H9

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention