EN
  • EN
  • DE

LTW-5630AZL35-K

Part No LTW-5630AZL35-K
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828832-LTW-5630AZL35-K
Ultra Librarian 3D Model Ultra Librarian LTW-5630AZL35-K CAD Model

Description

The LTW-5630AZL35-K is a high-performance LED manufactured by Lite-On Inc. These LEDs are commonly used in various lighting applications where high brightness, energy efficiency, and long lifespan are required. Their applications range from general lighting to backlighting and specialized illumination purposes.

Applications:

  • General Lighting: Used in LED bulbs, tubes, and panel lights for residential, commercial, and industrial lighting applications.
  • Backlighting: Employed in LCD TVs, monitors, and displays for uniform and bright backlighting.
  • Automotive Lighting: Used in automotive applications such as daytime running lights (DRLs), headlights, and taillights.
  • Signage: Used in electronic signage and displays for advertising and information purposes.
  • Task Lighting: Used in task lighting applications, such as desk lamps and under-cabinet lighting.

Features:

  • High Brightness: Delivers high luminous flux for excellent brightness.
  • Energy Efficient: Low power consumption for reduced energy costs.
  • Long Lifespan: Offers a long operating lifespan for enhanced reliability.
  • Surface Mount Device (SMD): Designed for surface mount assembly, allowing for automated placement and soldering.
  • Wide Viewing Angle: Provides a wide viewing angle for uniform illumination.

Benefits:

  • Reduced Energy Costs: Energy-efficient operation reduces energy consumption and lowers electricity bills.
  • Long-Term Reliability: Long lifespan minimizes the need for frequent replacements, reducing maintenance costs.
  • Enhanced Illumination: High brightness and wide viewing angle provide excellent illumination quality.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Versatile Applications: Suitable for a wide range of applications requiring LED illumination.

Additional Details:

The LTW-5630AZL35-K is typically packaged in a 5630 SMD package. Key electrical specifications include the forward voltage, forward current, luminous flux, and color temperature. Consult the datasheet for detailed information regarding the specific color rendering index (CRI), thermal resistance, and operating temperature range of the LED.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess