EN
  • EN
  • DE

LTV-227-B-G

Part No LTV-227-B-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828787-LTV-227-B-G
Ultra Librarian 3D Model Ultra Librarian LTV-227-B-G CAD Model

Description

The LTV-227-B-G is a dual-channel phototransistor output optocoupler manufactured by Lite-On Inc. It's designed for electrical isolation in a variety of applications, providing a high level of protection against voltage surges and electrical noise. This optocoupler uses an infrared emitting diode (IRED) to transmit signals to a phototransistor, ensuring galvanic isolation between the input and output circuits.

Applications:

  • Switch Mode Power Supplies (SMPS): Used for feedback control and isolation between the primary and secondary sides of power supplies.
  • Industrial Control Systems: Provides isolation for control signals in industrial automation equipment, protecting sensitive electronics.
  • Programmable Logic Controllers (PLCs): Isolates input and output modules in PLCs, enhancing system reliability.
  • Data Communication Systems: Prevents ground loops and isolates communication lines to reduce noise and improve signal integrity.
  • Motor Control Circuits: Used to isolate control signals from high-power motor drive circuits, improving safety.

Features:

  • Dual Channel: Contains two independent optocouplers in a single package, saving board space.
  • High Isolation Voltage: Offers a high degree of electrical isolation between the input and output, ensuring safety.
  • Compact Package: Designed for space-constrained applications, allowing for efficient board layout.
  • High Collector-Emitter Voltage: Supports a wide range of output voltages for versatile use.
  • RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high-voltage hazards and electrical shock.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal transmission, ensuring accurate data transfer.
  • Increased System Reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Simplified Circuit Design: Easier to integrate into existing systems with minimal external components required.
  • Cost-Effective Solution: Provides a balance of performance and affordability, making it a practical choice for various applications.

Additional Details:

The LTV-227-B-G consists of two gallium arsenide (GaAs) infrared emitting diodes optically coupled to silicon NPN phototransistors. Key specifications include a high isolation voltage, forward current (IF) around 50mA, and collector-emitter voltage (VCEO) around 80V. The current transfer ratio (CTR) varies, and the datasheet should be consulted for precise values under different operating conditions. The "-G" likely indicates a specific lead-free or green packaging option.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess