EN
  • EN
  • DE

LTST-C191KGKT

Part No LTST-C191KGKT
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN CLEAR 0603 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Green
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 35mcd
Lens Style/Size Rectangle with Flat Top, 1.10mm x 0.80mm
Forward Voltage 2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 571nm
Wavelength - Peak 574nm
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.55mm
Win Source Part Number 1064408-LTST-C191KGKT
Family Name LTST-C191KGKT
Introduction Date January 00, 1900
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTST-C191KGKT CAD Model

Description

The LTST-C191KGKT is a surface-mount LED manufactured by Lite-On Inc. It's a compact, high-brightness LED designed for various indicator and display applications. This LED emits a green light and is known for its reliable performance and long lifespan.

Applications

  • Backlighting: Used for backlighting LCD displays in mobile phones, PDAs, and other portable devices.
  • Indicator Lights: Provides visual indication in various electronic devices, such as power indicators, status indicators, and alarm indicators.
  • Automotive Lighting: Used in automotive instrument panels and interior lighting.
  • Gaming Devices: Used in gaming consoles and accessories for visual feedback and aesthetic enhancement.
  • Medical Equipment: Provides indication in medical monitoring devices and diagnostic equipment.

Features

  • High Brightness: Delivers bright and clear green light output.
  • Compact Size: Small surface-mount package for space-constrained applications.
  • Long Lifespan: Offers a long operating lifespan for extended reliability.
  • Low Power Consumption: Operates with low power consumption, making it energy-efficient.
  • Wide Viewing Angle: Provides a wide viewing angle for easy visibility from different positions.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Clear Visual Indication: Provides clear and bright visual indication for various applications.
  • Space-Saving Design: The compact size allows for easy integration into space-constrained designs.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Long-Term Reliability: Long lifespan ensures reliable performance over an extended period.
  • Versatile Applications: Suitable for a wide range of applications requiring visual indication.

Additional Details

The LTST-C191KGKT has a luminous intensity between 10 mcd and 40 mcd (milliCandela). It has a forward voltage of typically 2.1V. The peak wavelength is around 570 nm. The viewing angle is typically 130 degrees. It is designed for surface mount soldering and is available in tape and reel packaging for automated assembly. This device is commonly used in various electronic devices requiring a reliable green LED indicator.

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3,210+ $0.0156 $50.0760
7,815+ $0.0128 $100.0320
12,100+ $0.0124 $150.0400
16,670+ $0.0120 $200.0400
21,555+ $0.0116 $250.0380
28,850+ $0.0104 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 3210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess