The LTST-C191HRGYW is a multi-color LED component manufactured by Lite-On Inc. This LED contains multiple emitting colors within a single package, allowing for versatile indication and display options. It's designed for surface mount applications, making it suitable for automated assembly processes.
Applications
- Status indicators for electronic devices
- Backlighting for buttons and switches
- Color-coded alerts and warnings
- Diagnostic indicators in industrial equipment
- Decorative lighting in consumer products
Features
- Multi-color LED: Integrates multiple colors (typically red, green, and yellow) in one package.
- Surface Mount Technology (SMT): Compatible with automated pick-and-place assembly.
- Compact package: Saves space on the circuit board.
- High luminous intensity: Provides bright and easily visible light output.
- RoHS compliant: Lead-free and environmentally friendly.
Benefits
- Reduces component count: Integrates multiple indicators into a single device.
- Simplifies assembly: SMT design allows for automated placement and soldering.
- Saves board space: Compact package is ideal for space-constrained applications.
- Provides clear visual indication: High intensity ensures visibility in various lighting conditions.
- Environmentally responsible: Complies with RoHS standards.
Additional Details
The LTST-C191HRGYW requires separate current limiting resistors for each color channel to prevent damage. The forward voltage for each color may vary, so it's important to consult the datasheet for accurate resistor values. This LED is typically packaged on tape and reel for automated assembly. Proper soldering techniques, as outlined in the manufacturer's specifications, are crucial for reliable performance. Care should be taken to avoid electrostatic discharge (ESD) during handling and assembly. For detailed electrical and optical characteristics, refer to the official datasheet provided by Lite-On Inc.