EN
  • EN
  • DE

LTL-307ELC

Part No LTL-307ELC
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description Property of Lite-On Only | LED RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Bulk
Color Red
Configuration Standard
Lens Color Red
Lens Transparency Diffused
Millicandela Rating 3.7mcd
Lens Style Round with Domed Top
Lens Size 5.00mm Dia
Voltage - Forward (Vf) 1.7V
Current - Test 20mA
Viewing Angle 50°
Mounting Style Through Hole
Wavelength - Dominant 623nm
Wavelength - Peak 635nm
Manufacturer Package Radial
Supplier Device Package T-1 3/4
Height (Maximum) 8.60mm
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1209364-LTL-307ELC
Manufacturer Homepage www.liteon.com.tw/databook/default.htm
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTL-307ELC CAD Model

Description

The Lite-On Inc. 1209364-LTL-307ELC is a through-hole LED with a red color and a diffused lens transparency.

  • Viewing Angle: It has a viewing angle of 50 degrees.
  • Millicandela Rating: and a millicandela rating of 3.7mcd.
  • Current Test: With a current test of 20mA.
  • Forward Voltage (Vf): and a forward voltage (Vf) of 1.7V, this LED has a medium popularity in the market.

You May Also Be Interested in

Visual Communications Company - VCC
LED GREEN DIFFUSED 0805 SMD
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess