EN
  • EN
  • DE

LSP1117E50AG

Part No LSP1117E50AG
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978907-LSP1117E50AG
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP1117E50AG CAD Model

Description

The LSP1117E50AG is a low dropout (LDO) voltage regulator manufactured by Lite-On Inc. It is designed to provide a stable and regulated 5.0V output voltage from a higher input voltage. This LDO regulator offers excellent performance characteristics and is suitable for a wide range of applications requiring a stable power supply.

Applications:

  • Microcontroller Power Supplies: Provides a stable voltage for microcontrollers and other digital circuits.
  • Battery-Powered Devices: Regulates voltage in battery-powered applications to ensure consistent performance.
  • Linear Regulators: Acts as a linear voltage regulator in various electronic circuits.
  • Power Management Systems: Provides regulated voltage for various components in power management systems.
  • Consumer Electronics: Used in devices requiring stable and regulated power supply.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed 5.0V Output: Provides a stable and precise 5.0V output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents overheating by shutting down the regulator at high temperatures.
  • Small Package Size: Available in compact packages to minimize board space requirements.

Benefits:

  • Stable Voltage Output: Provides a reliable and consistent 5.0V output voltage.
  • Efficient Regulation: Low dropout voltage minimizes power loss and improves efficiency.
  • Protection Features: Overcurrent and thermal shutdown protection enhance reliability and prevent damage.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Easy to Use: Simple design and easy integration into various electronic circuits.

The LSP1117E50AG LDO regulator features low quiescent current and high ripple rejection, making it suitable for applications where efficiency and noise performance are critical. Its built-in protection features enhance its reliability and prevent damage. The regulator's small package makes it easy to integrate into modern electronic designs.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KIWI
Lowest to $0.0839
Lumileds
Lowest to $1.6320
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0405
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess