EN
  • EN
  • DE

LSP1117E25A

Part No LSP1117E25A
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071177-LSP1117E25A
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LSP1117E25A CAD Model

Description

The LSP1117E25A is a low dropout (LDO) positive voltage regulator manufactured by Lite-On Inc. It is designed to provide a regulated 2.5V output voltage with a low dropout voltage, meaning it can maintain a stable output even when the input voltage is only slightly higher than the desired output. This makes it well-suited for battery-powered applications and systems with tight voltage margins.

Applications:

  • Battery-powered devices: Regulating voltage in portable devices like MP3 players, cameras, and handheld gaming consoles.
  • Post-regulation for switching power supplies: Reducing noise and ripple from switching regulators to provide a cleaner power supply.
  • Microcontroller power supplies: Providing a stable and regulated voltage for microcontrollers and digital logic circuits.
  • Memory power supplies: Regulating voltage for memory chips in computers and other electronic devices.
  • Linear power supplies: General-purpose voltage regulation in various electronic circuits.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with a small input-output voltage difference.
  • 2.5V Fixed Output: Provides a precise and regulated 2.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • Available in various packages: Offers flexibility for different application requirements and board layouts.

Benefits:

  • Improved Battery Life: The low dropout voltage extends battery life in portable devices.
  • Stable Power Supply: Provides a clean and regulated 2.5V output voltage for sensitive electronic components.
  • Protection Against Overload: The overcurrent and thermal shutdown protection features prevent damage to the regulator and connected circuitry.
  • Simplified Design: The fixed output voltage simplifies circuit design and reduces the need for external components.
  • Versatile Application: Suitable for a wide range of applications requiring a regulated 2.5V power supply.

Additional Details:

The LSP1117E25A typically requires external capacitors at the input and output for stability. The specific values of these capacitors depend on the application and should be chosen according to the manufacturer's recommendations in the datasheet. It's also important to consider the regulator's power dissipation capabilities and thermal resistance to ensure that it operates within its safe operating area. Proper heatsinking may be required in some applications to prevent overheating.

You May Also Be Interested in

KEC
Lowest to $0.0658
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Lowest to $0.0215
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Murata Electronics North America
Lowest to $0.1305
Lowpower
Lowest to $0.0643
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess