EN
  • EN
  • DE

LTM8046EY#PBF

Part No LTM8046EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 1.8V to 12V 0.55A 2.5W Automotive 51-Pin BGA Tray / IC DC/DC UMODULE 51BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 31V
Voltage - Output 1 1.8 ~ 12 V
Current - Output (Maximum) 550mA
Voltage - Isolation 3.0kV (3000V)
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 51-BBGA Module
Dimension 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Manufacturer Package 51-BGA (15x9)
Win Source Part Number 784631-LTM8046EY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM8046
Introduction Date July 16, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM8046EY#PBF CAD Model

Description

Product Overview: LTM8046EY#PBF

The LTM8046EY#PBF is a high-efficiency, µModule (micromodule) DC/DC transformer designed and manufactured by Linear Technology. This innovative product is engineered to provide an isolated power solution with a compact footprint, making it an ideal choice for a wide range of applications where space is at a premium and electrical isolation is required.

Key Features

  • Integrated Design: The LTM8046EY#PBF combines a transformer, control circuitry, power switches, and a few other components within a single package, simplifying the design and reducing the overall board space required for power conversion.
  • Wide Input Voltage Range: It operates over a wide input voltage range of 3.1V to 31V, which allows it to be used in various applications, from low-voltage battery-powered equipment to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 12V, providing flexibility to power a diverse set of devices.
  • High Isolation: It offers up to 2,000 VDC of galvanic isolation, enhancing safety and protecting sensitive electronic components from high voltage transients.
  • Efficiency: The LTM8046EY#PBF boasts high efficiency, which minimizes heat generation and makes it suitable for thermally sensitive environments.
  • Multiple Configurations: The module supports multiple configurations, including parallel, series, and even stacked setups, to meet various voltage and current requirements.

Applications

The versatility of the LTM8046EY#PBF allows it to be used in a multitude of applications. It is particularly well-suited for industrial control systems, medical equipment, telecommunications, and automotive systems, where reliable and isolated power is crucial.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTM8046EY#PBF is no exception. It is designed to meet stringent performance standards and undergoes rigorous testing to ensure reliability and durability in demanding conditions.

Conclusion

With its compact design, flexible voltage options, and high efficiency, the LTM8046EY#PBF from Linear Technology stands out as a robust power solution for applications that require reliable electrical isolation and minimal space usage. Its integrated approach simplifies design efforts and accelerates time-to-market for engineers and product designers.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3334 $86.6668
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
6+ $33.3334 $200.0004
8+ $32.2223 $257.7784
11+ $28.8889 $317.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess