EN
  • EN
  • DE

LTM8031IV#PBF

Part No LTM8031IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Ultralow Noise EMC 36V, 1A DC/DC μModule Regulator | DC DC CONVERTER 0.8-10V 1A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 3.6V
Voltage - Input (Maximum) 36V
Voltage - Output 1 0.8 ~ 10V
Current - Output (Maximum) 1A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 71-BLGA Module
Parts Dimension 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Supplier Device Package 71-LGA (15x9)
Family Part Number LTM8031
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Win Source Part Number 1209416-LTM8031IV#PBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8031IV#PBF CAD Model

Description

Product Overview: LTM8031IV#PBF

The LTM8031IV#PBF is a comprehensive power management IC designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This module is part of Linear Technology's µModule (micromodule) series and is a complete step-down switch mode DC/DC power supply in a compact package. The LTM8031IV#PBF is engineered to simplify the design and implementation of an efficient power management system, making it an ideal choice for a wide range of applications.

Key Features

  • Integrated Design: The LTM8031IV#PBF integrates a switching regulator, inductor, and all support components into a single package. This level of integration reduces design complexity and accelerates time-to-market.
  • Wide Input Voltage Range: This module operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of input sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 10V, providing versatility for powering different loads.
  • High Efficiency: With its advanced design, the LTM8031IV#PBF offers high efficiency, which minimizes heat generation and improves system reliability.
  • Robust Thermal Performance: The device is encapsulated in a thermally efficient package, ensuring reliable operation even in challenging thermal environments.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the safety and durability of the end application.

Applications

The LTM8031IV#PBF is suitable for a variety of applications where a reliable and efficient power supply is critical. This includes industrial control systems, automotive equipment, telecommunications infrastructure, and distributed power systems. Its ease of use and robust feature set also make it a preferred choice for designers looking to reduce development time and improve system performance.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTM8031IV#PBF meets the highest standards of reliability and performance. The product is packaged in a rugged, thermally enhanced 15mm x 15mm x 4.32mm LGA package, which is RoHS compliant and suitable for lead-free solder processes. With its advanced design and built-in protections, the LTM8031IV#PBF is a reliable solution for demanding power management tasks.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9449 $83.8898
3+ $34.4163 $103.2489
5+ $33.3408 $166.7040
7+ $32.2653 $225.8571
9+ $31.1898 $280.7082
11+ $27.9633 $307.5963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess