Product Overview: LTM8026IV#PBF
The LTM8026IV#PBF is a high-performance DC/DC µModule (micromodule) regulator designed by Linear Technology, which is renowned for its innovative solutions in power management technology. This comprehensive power management IC integrates a switching regulator, inductor, and other supporting components within a compact, surface-mount package. Engineered to simplify the design process and accelerate product development, the LTM8026IV#PBF is an ideal solution for a wide range of applications requiring efficient power conversion.
Key Features
- Voltage Range: The device operates from an input voltage range of 4.5V to 36V, making it versatile for various supply voltages.
- Output Voltage: It delivers an adjustable output voltage from 0.8V to 10V, which can be set with a single external resistor.
- High Efficiency: With its high efficiency, the LTM8026IV#PBF is capable of delivering up to 2.5A of continuous output current, suitable for a variety of power-hungry applications.
- Thermal Performance: The industrial-grade temperature range of -40°C to 125°C ensures reliable operation in harsh environments.
- Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for enhanced system safety and reliability.
- Compact Design: The LTM8026IV#PBF comes in a 15mm × 15mm × 4.32mm LGA package, which is optimal for space-constrained applications.
Applications
The versatility of the LTM8026IV#PBF allows it to be used in a multitude of applications such as:
- Telecommunications
- Industrial Equipment
- Automotive Systems
- Data Storage Systems
- Medical Devices
Conclusion
The LTM8026IV#PBF by Linear Technology is a comprehensive power solution that minimizes design complexity and maximizes efficiency. With its robust feature set and compact form factor, it is an excellent choice for designers looking to streamline their power supply designs without compromising on performance or reliability.