EN
  • EN
  • DE

LTM8008ETVPBF

Part No LTM8008ETVPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072789-LTM8008ETVPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8008ETVPBF CAD Model

Description

The Linear Technology LTM8008ETVPBF is a high-performance DC/DC μModule (micromodule) regulator designed for a wide range of applications that require efficient power conversion. This versatile component integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package, making it an ideal solution for space-constrained applications.

With an input voltage range of 6V to 36V, the LTM8008ETVPBF is capable of delivering an adjustable output voltage from 1.2V to 24V, which can be set by a single resistor. This flexibility makes it suitable for a variety of uses, from industrial to automotive systems, and anything in between that requires a reliable and efficient power supply.

The LTM8008ETVPBF features a high efficiency of up to 92%, which helps to minimize heat generation and energy loss, thereby improving system reliability and performance. It also supports a high switching frequency that allows the use of small external components, further reducing the overall solution size and cost.

Additional features of the LTM8008ETVPBF include its robust thermal performance, thanks to a thermally enhanced, high-reliability plastic package. The module also offers protection features such as overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the regulator and the system it powers.

For design flexibility, the LTM8008ETVPBF provides a synchronization pin to synchronize the switching frequency with other power converters in the system. This can help to manage noise and electromagnetic interference (EMI) in sensitive applications. The device also includes a soft-start feature to reduce inrush current during startup, which can prevent system voltage sag and protect downstream components.

In summary, the Linear Technology LTM8008ETVPBF is a highly integrated, efficient, and versatile DC/DC converter solution that simplifies power supply design and enhances system performance. Its combination of high efficiency, thermal management, and comprehensive protection features make it a reliable choice for a wide range of power conversion applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess