EN
  • EN
  • DE

LTM4700EY#PBF

Part No LTM4700EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DUAL 50A, SINGLE 100A M REG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Maximum Input Voltage 16V
Voltage - Output 1 0.5 ~ 1.8V
Voltage - Output 2 0.5 ~ 1.8V
Current - Output (Maximum) 50A, 50A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting Style SMD
Manufacturer Package 330-BBGA Module
Dimension 0.87" L x 0.59" W x 0.31" H (22.0mm x 15.0mm x 7.9mm)
Supplier Device Package 330-BGA (22x15)
Manufacturer Pack Quantity 66
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814113-LTM4700EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4700EY#PBF CAD Model

Description

Product Overview: LTM4700EY#PBF

The LTM4700EY#PBF is a high-performance, dual 50A or single 100A step-down µModule (micromodule) regulator from Linear Technology, which is now part of Analog Devices. This advanced power solution integrates the inductor, MOSFET, power management IC, and supporting components into a compact, surface-mount package. Designed for use in high-density PCBs, the LTM4700EY#PBF is ideal for telecommunications, datacom applications, and advanced computing systems requiring efficient power conversion.

Key Features

  • Output Current: Provides up to 50A per channel in dual configuration or 100A in a single output mode, catering to heavy-load applications.
  • Voltage Range: Operates over a wide input voltage range from 4.5V to 16V and an output voltage range from 0.5V to 1.8V, making it versatile for various system voltages.
  • Efficiency: High-efficiency design ensures minimal heat generation and reduces the need for extensive cooling systems.
  • Advanced Packaging: Utilizes a land grid array (LGA) and ball grid array (BGA) package for superior thermal performance and space-saving on the PCB.
  • Integrated Design: Combines inductors, resistors, capacitors, a DC/DC controller, and power switches in a single package, simplifying design and reducing external component count.
  • Protection Features: Includes overvoltage, overcurrent, and over-temperature protection for reliable and secure operation.
  • Configurability: Supports Digital Power System Management (DPSM) for real-time monitoring and control over the power supply parameters.

Applications

The LTM4700EY#PBF is a versatile power solution that can be implemented in a variety of applications requiring efficient and high-density power conversion. Its robust feature set makes it suitable for:

  • Datacom and Telecom Infrastructure
  • Enterprise Computing and Servers
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment
  • High-Performance Computing (HPC)

With its advanced features and integrated design, the LTM4700EY#PBF from Linear Technology is a powerful and reliable solution for today's demanding power supply requirements.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $161.2592 $161.2592
2+ $155.8839 $311.7678
3+ $139.7579 $419.2737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess