EN
  • EN
  • DE

LTM4649EY#PBF

Part No LTM4649EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.6-3.3V 33W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear-Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 3.3 V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features OCP, OVP
Mounting Style SMD/SMT
Package 68-BGA
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 206797-LTM4649EY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4649EY#PBF CAD Model

Description

Product Overview: LTM4649EY#PBF

The LTM4649EY#PBF is a high-performance, multi-output DC/DC μModule (micromodule) regulator from Linear Technology, now part of Analog Devices, that is designed to deliver precise voltage regulation in a compact and efficient package. This advanced power solution is ideal for telecommunications, data processing, industrial, and distributed power systems that demand high efficiency and reliability.

Key Features

  • Versatile Input Range: The LTM4649EY#PBF operates over a wide input voltage range from 4.5V to 15V, making it suitable for a variety of applications.
  • Adjustable Output Voltage: This micromodule regulator supports an output voltage range from 0.6V to 5.5V, allowing for flexible deployment in different circuit configurations.
  • High Output Current: It can deliver up to 10A of continuous output current per channel with two channels per device, capable of providing a total of 20A when channels are combined.
  • High Efficiency: The LTM4649EY#PBF is designed for optimal efficiency, which helps to reduce power loss and heat generation, contributing to the longevity and reliability of the system.
  • Compact Design: The device comes in a small, surface-mount LGA package, saving valuable board space and simplifying the design process.
  • Integrated Features: It includes internal switching controllers, power FETs, inductors and support components, streamlining the design and reducing external component count.
  • Thermal Management: The product is designed with exceptional thermal performance in mind, ensuring stable operation even under high load conditions.
  • Protection Circuits: It features overvoltage, overcurrent, and overtemperature protection for enhanced safety and durability.

Applications

The LTM4649EY#PBF is versatile and can be used in a wide array of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Networking Equipment
  • High-Density Distributed Power Systems

With its advanced features and robust design, the LTM4649EY#PBF from Linear Technology provides a powerful, efficient, and reliable solution for modern electronic applications that require multi-output and high-current capabilities.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.5558 $53.1116
5+ $21.7894 $108.9470
8+ $21.1085 $168.8680
10+ $20.4275 $204.2750
13+ $19.7466 $256.7058
17+ $17.7039 $300.9663
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess