EN
  • EN
  • DE

LTM4644IY#PBF

Part No LTM4644IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 4A QD SYNC 77BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Linear Technology
Series μModule?
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 4V
Voltage - Input (Max) 14V
Voltage - Output 1 0.6 ~ 5.5 V
Voltage - Output 2 0.6 ~ 5.5 V
Voltage - Output 3 0.6 ~ 5.5 V
Current - Output (Max) 4A, 4A, 4A, 4A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Mounting Style SMD/SMT
Package 77-BGA
Size / Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Operating Temperature Range -40°C ~ 125°C
Win Source Part Number 145225-LTM4644IY#PBF
Family Name LTM4644
Introduction Date December 05, 2013
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTM4644IY#PBF CAD Model

Description

The LTM4644IY#PBF is a high-performance, quad DC/DC step-down μModule (micromodule) regulator system designed by Linear Technology, now part of Analog Devices. This compact, encapsulated solution is engineered to meet the needs of applications requiring high efficiency, low profile, and minimal external components. With its advanced design, the LTM4644IY#PBF provides a reliable power management solution for a variety of demanding environments and applications.

Key Features:

  • Wide Input Voltage Range: The module supports an input voltage range of 4V to 14V, making it versatile for various power supply requirements.
  • Adjustable Output Voltage: Each of the four outputs can be independently adjusted from 0.6V to 5.5V, allowing for great flexibility in power design.
  • High Efficiency: Its high efficiency conversion is achieved through the use of low resistance MOSFET switches, resulting in reduced heat generation and improved system reliability.
  • Compact Design: The LTM4644IY#PBF comes in a small (9mm x 15mm x 5.01mm) over-molded land grid array (LGA) package, which saves valuable board space and simplifies thermal management.
  • Integrated Components: The module includes inductors, power switches, and support components, minimizing the need for external parts and simplifying the design process.
  • Robust Thermal Performance: With its over-molded construction, the LTM4644IY#PBF is designed to handle tough thermal environments, ensuring consistent performance across a wide temperature range.

Applications:

  • Datacom/Telecom Systems
  • Automotive Electronics
  • Industrial Equipment
  • Medical Devices
  • Military and Aerospace Electronics

The LTM4644IY#PBF is a testament to Linear Technology's commitment to providing advanced, integrated solutions for power management challenges. Its ease of use, efficiency, and compact size make it an excellent choice for designers looking to optimize their power systems without compromising on performance or space.

You May Also Be Interested in

SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2031 $78.4062
3+ $36.7219 $110.1657
5+ $35.4813 $177.4065
7+ $33.0000 $231.0000
8+ $31.7594 $254.0752
10+ $30.5188 $305.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess