Product Overview: LTM4630IY#PBF
The LTM4630IY#PBF is a high-performance, dual 18A or single 36A step-down µModule (micromodule) regulator from Linear Technology, now part of Analog Devices. This advanced power solution is designed to meet the stringent power requirements of high-performance data communication and networking systems. With its compact and robust package, the LTM4630IY#PBF offers a space-efficient and reliable power management solution for a variety of applications.
Key Features
- Output Current: The device can deliver dual 18A outputs or a single 36A output, providing flexibility for different power demands.
- Input Voltage Range: It operates over a wide input voltage range from 4.5V to 15V, making it suitable for a variety of supply voltages.
- Output Voltage Range: The output voltage is adjustable from 0.6V to 1.8V, which can be set with external resistors to cater to various low voltage applications.
- High Efficiency: High efficiency and fast transient response are ensured by the regulator's advanced design and integrated components.
- Thermal Performance: The LTM4630IY#PBF is designed with a high thermal performance package to handle high power dissipation and maintain stability.
Advanced Technologies
- Multi-phase Operation: The regulator uses a multi-phase operation to reduce input and output ripple, as well as to improve efficiency and thermal performance.
- Current Mode Control: Fast transient response and excellent loop stability are provided by the current mode control architecture.
Applications
- Telecommunications Infrastructure
- Data Communication Equipment
- Servers and Storage Systems
- Industrial Systems
- High-Density Distributed Power Systems
Reliability and Quality
The LTM4630IY#PBF is built to meet high-quality standards, offering reliable performance in a wide range of environmental conditions. The device's robust design ensures long-term durability and consistent operation, even in demanding applications.
For engineers and designers looking for a high-efficiency, versatile, and reliable power solution, the LTM4630IY#PBF from Linear Technology stands out as an excellent choice.