EN
  • EN
  • DE

LTM4605EV#PBF

Part No LTM4605EV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description Module DC-DC 1-OUT 0.8V to 16V 12A Automotive 141-Pin LGA Tray / IC DC/DC UMODULE 5A 141-LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 20V
Voltage - Output 1 0.8 ~ 16 V
Current - Output (Maximum) 5A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 98%
Mounting SMD
Package 141-BLGA Module
Dimension 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package 141-LGA (15x15)
Win Source Part Number 784571-LTM4605EV#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTM4605
Introduction Date November 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM4605EV#PBF CAD Model

Description

The LTM4605EV#PBF is a high-performance, µModule (micromodule) regulator from Linear Technology, now part of Analog Devices, designed to deliver precision power management for a variety of applications. This compact and efficient power solution integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and accelerating time-to-market for designers and engineers.

Key Features

  • Wide Input Voltage Range: The LTM4605EV#PBF operates from a 4.5V to 20V input voltage range, making it suitable for a wide array of supply sources.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.8V to 5.5V, allowing for great flexibility to power various ICs and devices.
  • High Efficiency: The device is engineered for high efficiency, which is critical for reducing power losses and improving system performance.
  • Integrated Components: With an integrated inductor and power components, the LTM4605EV#PBF minimizes external components, reducing board space requirements and simplifying the overall design.
  • Thermal Performance: It features excellent thermal performance, ensuring reliable operation even in environments with elevated temperatures.
  • Power Density: The micromodule regulator boasts a high power density, which is essential for applications with limited space.

Applications

The LTM4605EV#PBF is ideal for use in telecommunications, industrial systems, and medical devices, where reliable and efficient power conversion is necessary. Its ease of use and integrated design also make it a preferred choice for rapid prototyping and quick-turn designs.

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTM4605EV#PBF is no exception. It is designed to meet stringent performance standards, ensuring long-term reliability for critical applications. The product is available in a robust, thermally enhanced package, which contributes to its durability and performance stability.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.0188 $90.0188
2+ $87.1150 $174.2300
3+ $84.2111 $252.6333
4+ $75.4997 $301.9988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,255 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess