EN
  • EN
  • DE

LTM2987CY#PBF

Part No LTM2987CY#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description Power System Manager 4.5V to 15V Automotive 144-Pin BGA Tray / IC PMBUS PWR MANAGER 16CH 144BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller
Operating Supply Voltage 4.5 V ~ 15 V
Operating Supply Current 10mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 144-BBGA
Manufacturer Package 144-BGA (15x15)
Win Source Part Number 784552-LTM2987CY#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTM2987
Introduction Date April 04, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTM2987CY#PBF CAD Model

Description

Linear Technology's LTM2987CY#PBF: A Comprehensive Power Management Solution

The LTM2987CY#PBF from Linear Technology is a highly-integrated, multi-output power management solution designed to simplify the task of supplying multiple voltage rails in complex systems such as telecommunications, industrial control, and computing applications. This innovative device is part of Linear Technology's μModule (micromodule) series, which integrates the DC/DC controller, power switches, inductor, and all support components into a compact, surface-mount package.

Key Features:

  • Integrated Design: The LTM2987CY#PBF's μModule design minimizes the need for external components, thereby reducing the board space requirements and simplifying the design process.
  • Multiple Outputs: It offers up to 15 regulated outputs with a high level of configurability, providing design flexibility for various applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.5V to 26.5V, making it suitable for a variety of supply sources.
  • High Efficiency: With its high-efficiency design, the LTM2987CY#PBF ensures minimal power loss and heat generation, which is critical for reliability and longevity in high-performance systems.
  • Advanced Protection: The product includes features such as overvoltage, overcurrent, and over-temperature protection, ensuring safe operation under abnormal conditions.
  • Easy-to-Use: The LTM2987CY#PBF is designed for ease of use with minimal external components and a straightforward pinout configuration, facilitating rapid prototyping and production.

Applications:

  • Telecommunications Equipment
  • Industrial Control Systems
  • Computing and Data Storage
  • Medical Devices
  • Automotive Electronics

The LTM2987CY#PBF is a testament to Linear Technology's commitment to providing innovative power management solutions that meet the needs of modern electronic systems. With its robust feature set and integrated approach, it stands out as a versatile and reliable choice for designers looking to streamline their power supply design process.

Linear Technology, now part of Analog Devices, continues to push the boundaries of power management technology, and the LTM2987CY#PBF is a prime example of their expertise in the field.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2223 $78.2223
2+ $75.7778 $151.5556
3+ $73.3334 $220.0002
4+ $70.8889 $283.5556
5+ $63.5556 $317.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
Order Increment : 15 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess