The LTC6992CS6-3#TRPBF is a part of the TimerBlox series from Linear Technology, which is a family of versatile silicon timing devices. This particular product is a voltage-controlled pulse width modulator (PWM) that is designed to offer a precise and programmable frequency and duty cycle, making it a perfect solution for a wide range of applications such as LED dimming, motor control, and variable rate charging.
Key Features
- Easy to Use: The LTC6992CS6-3#TRPBF is designed for simplicity, requiring only an external resistor and capacitor to set the oscillator frequency and duty cycle.
- Versatile Voltage Control: The duty cycle can be controlled by an external voltage, allowing for smooth dimming, speed control, or level setting.
- Frequency Range: It offers a wide frequency range from 3.81Hz to 1MHz, which can be set accurately with a single resistor.
- High Accuracy: This PWM timer features a frequency accuracy of ±1.5% and a duty cycle range of 0% to 100% which can be modulated.
- Low Power: It has a low power consumption, making it suitable for battery-operated devices.
- Compact Package: The LTC6992 is available in a compact 6-lead SOT-23 package, ideal for space-constrained applications.
Applications
- LED Dimming and Color Mixing
- Motor and Fan Control
- Battery Charging and Management
- Solar Power Inverters
- Test and Measurement Equipment
- Signal Generation
The LTC6992CS6-3#TRPBF is a robust and reliable component that provides designers with a high degree of flexibility. By integrating this PWM timer into your design, you can achieve precise control over your application with minimal external components and a straightforward setup. Whether you're working on consumer electronics, industrial controls, or portable devices, the LTC6992CS6-3#TRPBF offers a compact and efficient solution for your PWM needs.