EN
  • EN
  • DE

LTC6910-2ITS8#TRPBF

Part No LTC6910-2ITS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single R-R I/O ±5.25V/10.5V Automotive 8-Pin TSOT-23 T/R / IC OPAMP PGA 13MHZ RRO TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 16 V/μs
GBP - Gain Bandwidth Product 13MHz
Voltage - Input Offset 1.5mV
Operating Supply Current 3.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 10.5 V, ±2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 784433-LTC6910-2ITS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6910-2
Introduction Date April 30, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6910-2ITS8#TRPBF CAD Model

Description

The LTC6910-2ITS8#TRPBF is a high-performance, digitally controlled programmable gain amplifier (PGA) from Linear Technology, an Analog Devices company. Designed for precision and versatility, this device offers a wide range of applications in signal conditioning and processing where variable gain is required. It is particularly suitable for battery-powered systems due to its low power consumption and small footprint.

Key Features:

  • Digitally Programmable Gain: Gain can be set from 0 to 77dB in 1dB steps, providing precise control over signal amplification.
  • Low Power Operation: The LTC6910-2ITS8#TRPBF is optimized for low power consumption, making it ideal for portable and battery-operated equipment.
  • Single Supply Voltage: It operates from a single 2.7V to 5.5V supply, simplifying power supply design.
  • Small Package: Available in a compact TSOT-23 package, this PGA saves valuable board space.
  • Serial Digital Interface: The device features a user-friendly, three-wire SPI-compatible serial interface for gain control.

Applications:

  • Portable Instrumentation
  • Automatic Gain Control Systems
  • Data Acquisition Systems
  • Medical Devices
  • Audio Processing
  • Communication Systems

The LTC6910-2ITS8#TRPBF is designed to offer a blend of flexibility and performance, with its easy-to-use digital interface and compact size. It is an excellent choice for engineers looking for a PGA that can be easily integrated into a wide array of electronic systems. Whether it's for amplifying low-level signals or for dynamic range adjustment in complex circuits, this programmable gain amplifier delivers reliable and consistent performance.

With its robust design and Linear Technology's reputation for high-quality components, the LTC6910-2ITS8#TRPBF is a solid choice for your next project that requires precise gain control in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9226 $55.3808
18+ $5.6801 $102.2418
28+ $5.5026 $154.0728
38+ $5.3251 $202.3538
49+ $5.1476 $252.2324
66+ $4.6151 $304.5966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess