EN
  • EN
  • DE

LTC6907CS6#TRMPBF

Part No LTC6907CS6#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 40kHz to 4MHz
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 305μA
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 1064108-LTC6907CS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6907CS6#TRMPBF CAD Model

Description

Product Overview: LTC6907CS6#TRMPBF

The LTC6907CS6#TRMPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, now part of Analog Devices. This resilient and versatile component offers a range of features that make it ideal for a variety of applications in modern electronics. With its compact design and robust construction, the LTC6907CS6#TRMPBF is particularly suitable for space-constrained applications where reliable and consistent performance is critical.

Key Features

  • Frequency Range: The LTC6907 can be programmed to produce frequencies from 1kHz to 68MHz, which is a wide range that can cater to a diverse set of applications, from low-frequency tasks to high-speed operations.
  • Resistor Set Frequency: The output frequency is set with a single external resistor, simplifying the design and reducing the need for complex programming or multiple external components.
  • High Frequency Accuracy: This oscillator provides high frequency accuracy and stability, ensuring that it can maintain precise timing for critical applications.
  • Low Power Consumption: Designed for efficiency, the LTC6907CS6#TRMPBF consumes minimal power, making it an excellent choice for battery-powered and portable devices.
  • Supply Voltage Range: It operates over a supply voltage range of 2.7V to 5.5V, allowing for flexibility in different power environments and compatibility with various logic levels.
  • Temperature Stability: The device maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.
  • Compact SOT-23 Package: Packaged in a small SOT-23 package, it occupies minimal board space, which is crucial for compact circuit designs.

Applications

The LTC6907CS6#TRMPBF is ideal for use in a broad array of applications, including but not limited to:

  • Portable and wearable technology
  • Wireless communications
  • Networking equipment
  • Consumer electronics
  • Medical devices
  • Industrial control systems

In conclusion, the LTC6907CS6#TRMPBF from Linear Technology is a versatile and reliable oscillator that offers ease of use, precision, and efficiency, making it a top choice for engineers and designers in a wide range of industries.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2874 $51.0118
17+ $5.9794 $101.6498
26+ $5.7926 $150.6076
36+ $5.6057 $201.8052
47+ $5.4189 $254.6883
62+ $4.8583 $301.2146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess