EN
  • EN
  • DE

LTC6363HMS8#PBF

Part No LTC6363HMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R O/P ±5.5V/11V Automotive 8-Pin MSOP Tube / IC OPAMP DIFF RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 75 V/μs
GBP - Gain Bandwidth Product 500MHz
-3db Bandwidth 35MHz
Current - Input Bias 100nA
Voltage - Input Offset 25μV
Operating Supply Current 1.9mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 2.8 V ~ 11 V, ±1.4 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784324-LTC6363HMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6363
Introduction Date August 19, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6363HMS8#PBF CAD Model

Description

Linear Technology LTC6363HMS8#PBF Precision Operational Amplifier

The LTC6363HMS8#PBF is a high-performance, precision operational amplifier from Linear Technology, designed to offer a perfect blend of accuracy and speed, making it an excellent choice for a wide range of applications. This op-amp is housed in an MSOP-8 package, providing a compact footprint for space-constrained applications.

Featuring a low offset voltage of just 30µV maximum and a low noise density of 7.6nV/√Hz at 1kHz, the LTC6363HMS8#PBF ensures a high level of precision in signal processing tasks. Its rail-to-rail output stage allows for maximum dynamic range, which is particularly beneficial when operating with low supply voltages.

The device operates with supply voltages from 2.8V to 5.25V and includes a shutdown feature that reduces the current consumption to 4µA, making it suitable for battery-powered devices and power-sensitive applications. With a wide operating temperature range from -40°C to 125°C, the LTC6363HMS8#PBF can reliably perform in demanding environmental conditions.

One of the standout features of this operational amplifier is its low distortion performance, which is critical for precision signal acquisition systems, such as medical instrumentation, test equipment, and high-fidelity audio applications. Its high gain bandwidth product of 36MHz and slew rate of 18V/µs enable the LTC6363HMS8#PBF to handle high-speed signals without significant distortion, ensuring signal fidelity is maintained throughout the signal processing chain.

Furthermore, the LTC6363HMS8#PBF is unity-gain stable, which simplifies its integration into various circuit configurations without the need for external compensation. This feature, combined with its excellent DC precision and AC performance, makes it a versatile choice for designers looking to optimize their systems for both speed and precision.

In summary, the LTC6363HMS8#PBF from Linear Technology is a robust and precise operational amplifier that offers a compelling solution for engineers requiring high accuracy, low noise, and high-speed performance in their electronic designs.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6024 $52.8072
7+ $14.4430 $101.1010
11+ $13.9917 $153.9087
15+ $13.5403 $203.1045
20+ $13.0890 $261.7800
26+ $11.7350 $305.1100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess