EN
  • EN
  • DE

LTC6255CS6#TRMPBF

Part No LTC6255CS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Power Amplifier R-R I/O 5.25V Automotive 6-Pin TSOT-23 T/R / IC OPAMP GP 6.5MHZ RRO TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784305-LTC6255CS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6255
Introduction Date June 09, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6255CS6#TRMPBF CAD Model

Description

The LTC6255CS6#TRMPBF from Linear Technology is a high-performance, single operational amplifier (op-amp) that delivers exceptional precision and versatility. This device is part of Linear Technology's range of low noise, low power, and high-speed op-amps, designed to address a wide array of applications, including but not limited to, test equipment, sensor interfaces, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • Power Efficiency: The LTC6255CS6#TRMPBF operates with a supply voltage range from 1.8V to 5.25V, making it suitable for both single and dual supply operations. Its low power consumption is ideal for battery-powered devices and portable applications.
  • High-Speed Performance: With a gain bandwidth product of 6.5MHz and a slew rate of 1.8V/µs, this op-amp is capable of handling fast signal changes, ensuring accurate signal amplification in high-speed systems.
  • Low Noise: It features a low input noise density of 8.5nV/√Hz at 1kHz, which is critical for precision applications where signal integrity is paramount.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, which is especially beneficial when operating with low supply voltages.
  • Stability and Precision: The LTC6255CS6#TRMPBF offers excellent DC precision with an input offset voltage of 400µV max and an input bias current of 1pA, ensuring stable and accurate performance over time.

Applications

This op-amp is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Signal Conditioning
  • Data Conversion Systems
  • Active Filters
  • Analog to Digital Driver Amplifiers

Package and Reliability

The LTC6255CS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part is also supplied in tape and reel form to support efficient manufacturing processes. Linear Technology ensures high reliability and performance consistency, making this op-amp a dependable choice for both commercial and industrial applications.

Overall, the LTC6255CS6#TRMPBF operational amplifier from Linear Technology stands out for its combination of low power consumption, high-speed operation, low noise, and precision, making it an excellent choice for designers looking for a high-quality amplifier solution.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,730 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess