EN
  • EN
  • DE

LTC6244HMS8#PBF

Part No LTC6244HMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 50MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 35 V/μs
Gain Bandwidth Product (GBP) 50MHz
Current - Input Bias 1pA
Voltage - Input Offset 40μV
Operating Supply Current 6.25mA
Channel Output Current 35mA
Supply Voltage - Operating 2.8 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 122412-LTC6244HMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6244HMS8#PBF CAD Model

Description

Product Overview: LTC6244HMS8#PBF

The LTC6244HMS8#PBF is a high-speed, low-noise dual operational amplifier from Linear Technology, designed to bring a perfect blend of speed and precision to a wide array of applications. This op-amp is particularly well-suited for high-performance data acquisition systems, active filters, and fast amplifiers in telecommunications and imaging systems.

Key Features

  • Speed and Precision: The LTC6244HMS8#PBF boasts a gain bandwidth product of 50MHz and a slew rate of 18V/µs, which allows for rapid signal processing without sacrificing accuracy.
  • Low Noise Performance: With a low input noise voltage of 8.5nV/√Hz at 1kHz, this op-amp minimizes noise in sensitive applications, ensuring signal integrity and clarity.
  • Supply Voltage Range: This device operates from a supply voltage range of 2.8V to 11V, offering flexibility in various power environments and making it suitable for both single and dual supply operations.
  • Rail-to-Rail Output: The LTC6244HMS8#PBF features a rail-to-rail output stage, which allows for a wider dynamic range, especially useful in low voltage applications.
  • Power Efficiency: The op-amp has a low quiescent current of 1mA per amplifier, which enhances its power efficiency, making it ideal for battery-powered devices.
  • Robust Packaging: Housed in an MSOP-8 package, the LTC6244HMS8#PBF is compact and robust, suitable for space-constrained applications.

Applications

The operational amplifier's combination of speed, low noise, and precision makes it an excellent choice for a variety of applications, including:

  • High-Speed Data Acquisition Systems
  • Active Filtering
  • Telecommunications Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Test and Measurement Instruments

The LTC6244HMS8#PBF from Linear Technology is a versatile, high-performance dual operational amplifier that can meet the needs of engineers and designers looking for a balance between speed, precision, and noise performance in their circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0580 $50.2900
13+ $8.2527 $107.2851
19+ $7.9948 $151.9012
26+ $7.7369 $201.1594
34+ $7.4790 $254.2860
45+ $6.7054 $301.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,828 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess