EN
  • EN
  • DE

LTC6244CMS8#PBF

Part No LTC6244CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual High Speed Amplifier R-R O/P 6V Automotive 8-Pin MSOP Tube / IC OPAMP GP 50MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 35 V/μs
GBP - Gain Bandwidth Product 50MHz
Current - Input Bias 1pA
Voltage - Input Offset 40μV
Operating Supply Current 6.25mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784283-LTC6244CMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6244
Introduction Date July 19, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6244CMS8#PBF CAD Model

Description

The LTC6244CMS8#PBF is a high-performance dual operational amplifier (op amp) from Linear Technology, designed to meet the demanding requirements of fast and precise signal processing in a wide array of applications. This precision op amp is characterized by its low noise, low power consumption, and high-speed operation, making it an ideal choice for high-end instrumentation, active filters, and fast ADC drivers.

Key Features:

  • High Speed: The LTC6244CMS8#PBF offers a gain bandwidth product of 50MHz and a slew rate of 18V/µs, allowing for rapid signal processing and accurate high-frequency response.
  • Low Noise: With a low input-referred noise voltage of 8.5nV/√Hz and low input bias current, this op amp ensures clean and precise signal amplification, minimizing signal distortion and enhancing overall system performance.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6244CMS8#PBF operates with a low supply current of 1.5mA per amplifier, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device can be powered by a single supply voltage ranging from 2.8V to 11V, or dual supplies of ±1.4V to ±5.5V, providing flexibility in various power supply configurations.
  • Rail-to-Rail Output: The output swings to within 40mV of either supply rail to maximize the dynamic range in single supply operation.
  • Robust Packaging: The LTC6244CMS8#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications:

  • Active Filters
  • Fast ADC Drivers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Medical Instrumentation
  • Telecommunications

With its combination of speed, precision, and low power consumption, the LTC6244CMS8#PBF is a versatile op amp that can enhance the performance of a broad range of electronic systems. Its robust design and flexible supply voltage options also contribute to its ease of use in various circuit configurations, solidifying its position as a go-to component for designers seeking quality and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess