EN
  • EN
  • DE

LTC6090CS8E#PBF

Part No LTC6090CS8E#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 10MHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 21 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Channel Output Current 90mA
Supply Voltage - Operating 9.5 V to 140 V, ±4.75 V to 70V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1063829-LTC6090CS8E#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6090CS8E#PBF CAD Model

Description

Linear Technology's LTC6090CS8E#PBF High Voltage Precision Operational Amplifier

The LTC6090CS8E#PBF is a high performance, high voltage operational amplifier (op-amp) designed and manufactured by Linear Technology, a leader in analog integrated circuits. This precision op-amp is capable of operating with a supply voltage range up to 140V (70V from V+ to V-) and offers a wide range of features that make it an excellent choice for applications requiring high voltage operations and precision measurements.

Key Features:

  • High Voltage Operation: The LTC6090CS8E#PBF can function with a supply range of up to 140V, which is ideal for high voltage applications such as piezoelectric drivers, test equipment, and high voltage filters.
  • Precision Performance: This op-amp boasts a low input bias current, low offset voltage, and low offset drift, ensuring precision and stability in critical applications.
  • Low Noise: The device offers a low noise density of 12nV/√Hz at 1kHz, which is crucial for sensitive instrumentation and signal conditioning applications.
  • Robust Output Drive: With the ability to deliver up to 10mA of output current, this op-amp can drive capacitive loads effectively, making it versatile for a variety of uses.
  • Extended Temperature Range: The LTC6090CS8E#PBF is specified for operation from -40°C to 125°C, accommodating a broad range of environmental conditions.
  • Package: It is offered in the 8-lead SOIC package, which is conducive to space-saving designs and is compatible with standard PCB layout practices.

Applications:

The LTC6090CS8E#PBF is well-suited for a variety of high voltage applications, including:

  • Electrophoresis and mass spectrometry
  • High voltage instrumentation
  • MEMS drivers
  • Industrial process control systems
  • Medical instrumentation
  • Precision high voltage power supplies

Whether you're designing for industrial, medical, or scientific applications, the LTC6090CS8E#PBF from Linear Technology offers the performance and reliability needed to handle demanding high voltage environments. Its precision characteristics and robust design ensure that it will continue to be a preferred choice for engineers and designers looking to create high-quality, reliable, and efficient solutions.

You May Also Be Interested in

STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess