Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828674-LTC4445EDE/IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4445EDE/IDE#PBF CAD Model

Description

The LTC4445EDE/IDE#PBF from Linear Technology is a powerful synchronous N-channel MOSFET driver designed for high-frequency, high-efficiency power conversion applications. This driver is particularly suitable for step-down, step-up, and inverting power supply configurations, providing robust drive capability and fast switching performance.

Key Features

  • High-Speed Operation: The LTC4445 is capable of driving a 1000pF load with rise and fall times of less than 10ns, which minimizes switching losses and allows for high-frequency operation.
  • Powerful Drive Capability: It can deliver up to 6A of peak output current, ensuring that large gate capacitance MOSFETs switch quickly.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4445 includes an adaptive shoot-through protection feature that monitors both the top and bottom MOSFETs.
  • Wide Input Voltage Range: The driver operates over a wide input voltage range from 4.5V to 15V, making it versatile for various supply voltages.
  • Low Quiescent Current: With a low quiescent current, the LTC4445 ensures efficient operation even at light loads or in standby mode.
  • Robust Design: It features under-voltage lockout for both VCC and DRVCC, which protects the device under low supply conditions.

Applications

The LTC4445EDE/IDE#PBF is ideal for a wide range of applications, including:

  • High-frequency DC/DC converters
  • Synchronous rectification for AC/DC and DC/DC power supplies
  • Active ORing and load switching
  • Class-D audio amplifiers

Package and Reliability

The driver comes in a compact 12-lead DFN package with enhanced thermal performance. It is also available in a thermally enhanced MSOP package. The LTC4445EDE/IDE#PBF is specified over the commercial and industrial temperature ranges, ensuring reliable operation across diverse environmental conditions.

Summary

In summary, the LTC4445EDE/IDE#PBF MOSFET driver from Linear Technology is an excellent choice for designers looking to improve efficiency and performance in their power management systems. With its high-speed, powerful drive capability, and adaptive protection features, it stands out as a robust solution for a multitude of high-efficiency applications.

You May Also Be Interested in

Brady Corporation
B933 5110-P YEL 3" GOTH QA 10-PK
Need more? Email Us
ECAD model for 5110-P
Brady Corporation
B498 N&L BLK/YEL 3430-T
Need more? Email Us
ECAD model for 3430-T
Altech corporation
TEST SOCKET MKU 1 BLK 2MM SOCKET
Need more? Email Us
ECAD model for 930320100
Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
Omron
BLANK BATTERY COMPARTMENT
Need more? Email Us
ECAD model for V530-LG2BAT001
Phoenix Contact
TOPMARK NEO SET
Need more? Email Us
ECAD model for 1012018
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention