EN
  • EN
  • DE

LTC4269IDKD-1#PBF

Part No LTC4269IDKD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT PD W/REG 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 32-DFN (7x4)
Win Source Part Number 144280-LTC4269IDKD-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4269IDKD-1#PBF CAD Model

Description

Product Overview: LTC4269IDKD-1#PBF

The LTC4269IDKD-1#PBF is a cutting-edge integrated circuit from Linear Technology, designed to facilitate Power over Ethernet (PoE) applications. It is a highly efficient, IEEE 802.3af compliant Power over Ethernet (PoE) interface controller that is equipped with a synchronous, forward converter DC/DC controller. This advanced component is suited for applications that require reliable power delivery and management over Ethernet networking cables, enabling the powering of devices such as IP cameras, wireless access points, and VoIP phones directly through the network cable, eliminating the need for additional power supplies.

This product is built with an array of features that ensure efficient and secure power delivery. It includes a signature resistor interface with a programmable classification current for the precise detection and classification of PoE devices. The LTC4269IDKD-1#PBF supports a wide input voltage range, which is critical for handling the varying power levels over Ethernet cabling. Moreover, its integrated synchronous rectifier enhances efficiency, especially important for high power applications.

The LTC4269IDKD-1#PBF also boasts a robust thermal performance, thanks to its Hot Swap™ capability that allows for safe insertion and removal from a live PoE network. The thermal foldback feature ensures the protection of the IC under extreme thermal conditions by reducing power dissipation. This product comes in a compact, low-profile (4mm × 5mm) DFN package, making it suitable for space-constrained applications.

For designers and engineers, the LTC4269IDKD-1#PBF provides an all-in-one solution that simplifies the design of PoE-powered devices. It integrates a high-performance switching regulator with advanced protection features, such as over-current limiting, under-voltage lockout, and thermal shutdown, to ensure reliable operation under a wide range of conditions.

Whether for enterprise networking equipment or industrial automation, the LTC4269IDKD-1#PBF from Linear Technology represents a versatile and reliable choice for powering devices over Ethernet infrastructure, streamlining installation and reducing overall system costs.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 12 CHANNEL 52QFN
Lowest to $26.1940
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE) 20-QFN (5x5)
Lowest to $3.8993
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7732 $58.6392
13+ $8.0190 $104.2470
20+ $7.7684 $155.3680
27+ $7.5178 $202.9806
35+ $7.2673 $254.3555
47+ $6.5155 $306.2285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess