EN
  • EN
  • DE

LTC4259AIGW-1#TRPBF

Part No LTC4259AIGW-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Over Ethernet PSE Controller 36-Pin SSOP W / IC POE QUAD PSE DISC 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Controller (PSE)
Number of Channels 4
Power - Max 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 48 V ~ 57 V
Operating Supply Current 2mA
Operating Temperature Range -40°C ~ 85°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 784021-LTC4259AIGW-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4259A-1
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4259AIGW-1#TRPBF CAD Model

Description

The LTC4259AIGW-1#TRPBF from Linear Technology is a robust, feature-rich Power over Ethernet (PoE) controller designed for managing and supplying power to four PoE-enabled devices through Ethernet cables. This component is ideal for network administrators and product designers who are looking to integrate PoE capabilities into their systems, such as VoIP phones, wireless access points, and security cameras.

Key Features

  • IEEE 802.3af Compliant: Fully compliant with the IEEE 802.3af standard, ensuring compatibility with other PoE devices and systems.
  • Quad Port Capability: Manages power for up to four PoE ports, reducing the need for multiple controllers in multi-port systems.
  • Advanced Power Management: Features programmable classification, inrush current control, and current limit to provide reliable power to connected devices.
  • High Integration: Integrates the power MOSFETs, sense resistors, and fault protection necessary for a complete PoE interface.
  • Robust Protection: Offers over-current, over-temperature, and short-circuit protection, ensuring the safety and longevity of the controller and connected devices.
  • Diagnostic Capabilities: Includes comprehensive diagnostic and status reporting features that facilitate troubleshooting and system monitoring.
  • Flexible Power Options: Supports auxiliary power inputs, allowing devices to receive power from sources other than PoE when necessary.

Applications

This managed quad PoE controller is versatile and can be used in a wide range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Industrial automation systems
  • IP security cameras and surveillance systems
  • VoIP phone systems
  • Wireless access points and network bridges

Quality and Reliability

Linear Technology's LTC4259AIGW-1#TRPBF is designed with a commitment to quality and reliability. The product is available in a wide temperature range and comes in a 36-lead SSOP package. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.0968 $68.1936
5+ $27.9776 $139.8880
7+ $27.1032 $189.7224
9+ $26.2289 $236.0601
12+ $25.3546 $304.2552
16+ $22.7316 $363.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess