EN
  • EN
  • DE

LTC4215IUFD-3#TRPBF

Part No LTC4215IUFD-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 15V N-Channel Positive Low Voltage 24-Pin QFN EP T/R / IC CTRLR HOT SWAP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications General
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.9 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 3mA
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Feature Pins /ALERT, FB, OV, SOURCE, SS
Win Source Part Number 783928-LTC4215IUFD-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4215-3
Introduction Date January 29, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4215IUFD-3#TRPBF CAD Model

Description

Product Overview: LTC4215IUFD-3#TRPBF

The LTC4215IUFD-3#TRPBF is a sophisticated hot swap controller integrated circuit (IC) designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This advanced product is tailored for controlling power distribution in high-availability systems where uninterrupted operation is critical.

Key Features

  • Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various applications.
  • Overcurrent Protection: It includes an adjustable overcurrent protection feature that prevents damage to the electronic components in case of a current overload.
  • Foldback Current Limit: The LTC4215IUFD-3#TRPBF provides a foldback current limit that helps reduce power dissipation during overcurrent conditions.
  • Under Voltage and Overvoltage Protection: The IC ensures that the supply voltage remains within safe operating limits, safeguarding the system against voltage anomalies.
  • Adjustable Circuit Breaker: The user can set the circuit breaker threshold, offering flexibility in different applications and systems.
  • Power Good Output: This feature indicates when the output voltage is within a specified range, providing a reliable signal for system monitoring.
  • Compact Package: Housed in a compact QFN package, the LTC4215IUFD-3#TRPBF is suitable for space-constrained applications.

Applications

The LTC4215IUFD-3#TRPBF is ideal for a variety of applications that require controlled insertion and removal of circuit boards. It is commonly used in:

  • Network Servers
  • Telecommunication Equipment
  • Data Storage Systems
  • Industrial Computers

Quality and Reliability

Linear Technology's LTC4215IUFD-3#TRPBF is built with the highest quality standards, ensuring reliable operation in critical systems. Its robust design is capable of withstanding harsh industrial environments, making it a trusted solution for managing power distribution in a diverse range of high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6763 $51.4393
27+ $3.8369 $103.5963
41+ $3.7170 $152.3970
56+ $3.5971 $201.4376
72+ $3.4772 $250.3584
97+ $3.1175 $302.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess