EN
  • EN
  • DE

LTC4210-1IS6#TRMPBF

Part No LTC4210-1IS6#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTROLLER HOT SWAP TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 650μA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Feature Pins ON, TIMER
Win Source Part Number 072616-LTC4210-1IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4210-1IS6#TRMPBF CAD Model

Description

The LTC4210-1IS6#TRMPBF is a sophisticated hot swap controller integrated circuit from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This compact, feature-rich component is housed in a space-saving TSOT-23 package, making it suitable for high-density systems where board space is at a premium.

Key Features

  • Current Limit: This device provides precise control over the inrush current, ensuring that the system's power supply and connectors are protected from the stress of sudden surges.
  • Overcurrent Protection: The LTC4210-1IS6#TRMPBF offers robust overcurrent protection, safeguarding both the load and the power source in the event of a short circuit or excessive load conditions.
  • Fast Response Time: With its quick response to fault conditions, this controller helps prevent damage to sensitive components by rapidly disconnecting the power.
  • High Voltage Operation: It is designed to operate over a wide range of input voltages, accommodating various system requirements.
  • Adjustable Turn-On Time: The turn-on time can be adjusted to manage the power sequencing for different system components effectively.

Applications

The LTC4210-1IS6#TRMPBF is ideal for a variety of applications, including:

  • Server and Network Equipment
  • Storage Systems
  • Telecommunications Infrastructure
  • Industrial Systems
  • High-Availability Systems

Technical Specifications

The device operates over a voltage range of 2.7V to 8.5V, making it versatile for different power environments. Its low quiescent current and the ability to control N-channel MOSFETs enhance its efficiency and thermal performance. The LTC4210-1IS6#TRMPBF is also characterized by its robust thermal protection and status indication features, which contribute to a reliable and fault-tolerant power management solution.

Conclusion

Overall, the Linear Technology LTC4210-1IS6#TRMPBF is an essential component for managing power distribution in complex electronic systems. Its ability to ensure safe and controlled power-up sequences, along with its protection features, makes it an invaluable part of any high-performance power management design.

You May Also Be Interested in

Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8019 $52.8209
26+ $3.9401 $102.4426
40+ $3.8169 $152.6760
55+ $3.6938 $203.1590
71+ $3.5707 $253.5197
94+ $3.2013 $300.9222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess