EN
  • EN
  • DE

LTC4160EPDC-1#PBF

Part No LTC4160EPDC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC SWITCH POWER MANAGER 20-UTQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Part Status Obsolete (End Of Life)
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UTQFN-EP (3x4)
Part Number Series LTC4160
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806746-LTC4160EPDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4160EPDC-1#PBF CAD Model

Description

LTC4160EPDC-1#PBF - Smart Battery Charger Controller

The LTC4160EPDC-1#PBF is a sophisticated and versatile battery charger controller designed by Linear Technology, now part of Analog Devices, for modern portable electronic devices. This high-performance product is engineered to efficiently manage the charging of single-cell Li-Ion/Polymer batteries with precision and safety, making it an ideal solution for a wide range of applications, including medical devices, industrial handhelds, and personal electronics.

Equipped with an intelligent PowerPath™ management system, the LTC4160EPDC-1#PBF ensures that the load is powered smoothly while simultaneously charging the battery. This feature allows the device to provide instant-on operation even with a dead or missing battery, maintaining system reliability and user convenience. The Instant-On feature ensures that the system remains functional and accessible even when the battery is depleted, providing uninterrupted operation.

The device operates over a wide input voltage range and can accommodate various power sources, including wall adapters and USB ports. Its autonomous operation simplifies design by eliminating the need for an external microcontroller for charge termination. The LTC4160EPDC-1#PBF also incorporates a programmable charge current up to 2A, which can be set via a single resistor, offering designers flexibility in optimizing charge times and thermal performance.

Safety features are paramount in battery charging, and the LTC4160EPDC-1#PBF does not disappoint. It includes numerous protection mechanisms such as overvoltage, undervoltage lockout, charge current monitoring, and thermal regulation to prevent overheating. Additionally, the product features a thermistor input for temperature-qualified charging, ensuring that the battery is charged only within its safe temperature range.

The LTC4160EPDC-1#PBF comes in a compact, low-profile (0.75mm) 22-lead QFN package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, providing a durable charging solution that can withstand harsh environments.

Overall, the LTC4160EPDC-1#PBF stands out as a comprehensive and reliable choice for any application requiring a high-quality, single-cell Li-Ion/Polymer battery charging solution.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess