EN
  • EN
  • DE

LTC4090EDJC#PBF

Part No LTC4090EDJC#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC USB POWER MANAGER 22-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Temperature
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 22-WFDFN Exposed Pad
Manufacturer Package 22-DFN (6x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 747003-LTC4090EDJC#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4090
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC4090EDJC#PBF CAD Model

Description

The LTC4090EDJC#PBF is a highly integrated portable power management solution from Linear Technology, designed to cater to the demanding needs of modern portable electronic devices. This advanced product offers a seamless integration of a USB-compatible linear charger, a high efficiency synchronous step-down DC/DC converter, and multiple power management functionalities, making it an ideal choice for portable applications.

Key Features

  • USB-Compatible Charger: The LTC4090EDJC#PBF is equipped with a full-featured battery charger that supports programmable charge current up to 1.5A from a USB input, ensuring rapid and efficient charging of your device's battery.
  • Synchronous Step-Down Converter: A high efficiency, 2.25MHz synchronous buck converter is integrated into the device, providing a constant and stable voltage supply to power-sensitive components.
  • PowerPath Control: With PowerPath control, the LTC4090EDJC#PBF can seamlessly manage power distribution between input power, battery charging, and load supply, ensuring uninterrupted operation even during input power fluctuations or when switching between power sources.
  • Instant-On Operation: The device is designed to power the system load from the battery even when the battery voltage is below the programmed recharge threshold, ensuring that your device is always ready to use.
  • Thermal Regulation: To safeguard the device and battery from overheating, the LTC4090EDJC#PBF features thermal regulation that reduces charge current during high temperature conditions.
  • Multiple Safety Features: The product includes overvoltage protection, overcurrent protection, and a battery temperature sensing input for a safe and reliable operation.

Applications

The LTC4090EDJC#PBF is versatile and can be used in a variety of portable devices such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Instruments
  • Medical and Healthcare Devices
  • Portable Industrial Equipment

Product Specifications

The LTC4090EDJC#PBF comes in a compact, 22-lead DFN package with a temperature range of -40°C to +85°C, making it suitable for various environments. The product is also RoHS compliant, adhering to the latest environmental standards and regulations.

With its integrated features and robust design, the LTC4090EDJC#PBF from Linear Technology stands out as a comprehensive power management solution for next-generation portable devices.

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1177 $55.5885
11+ $9.1223 $100.3453
17+ $8.8372 $150.2324
24+ $8.5521 $205.2504
31+ $8.2671 $256.2801
41+ $7.4118 $303.8838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,238 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess