EN
  • EN
  • DE

LTC3454EDD

Part No LTC3454EDD
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER REGULATOR 1A 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 5.5V
Output Voltage 5.15V
Channel Output Current 1A
Frequency 1MHz
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 086774-LTC3454EDD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3454EDD CAD Model

Description

LTC3454EDD High Efficiency Synchronous Buck-Boost DC/DC Converter

The LTC3454EDD from Linear Technology is a versatile, high efficiency, synchronous buck-boost DC/DC converter designed to manage power supply requirements for applications that demand a regulated output voltage from a varying input source. Its compact and robust design makes it an ideal choice for portable battery-powered devices where energy efficiency and board space are critical considerations.

This advanced converter operates over a wide input voltage range of 2.7V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications. The LTC3454EDD can provide a regulated output voltage from 1.5V to 5.25V, allowing it to accommodate a variety of peripherals and subsystems. With its internal switches, the device can deliver up to 600mA of continuous output current at a 3.3V output from a 3.6V input.

The LTC3454EDD utilizes a constant frequency, current mode architecture that maintains excellent stability and transient response over a wide range of loads and operating temperatures. It also features a low noise buck-boost topology that provides a seamless transition between buck and boost modes, ensuring a consistent output regardless of whether the input voltage is above, below, or equal to the output voltage.

Efficiency is a key highlight of the LTC3454EDD, with its synchronous rectification and low quiescent current contributing to reduced power losses. This is especially important for maximizing battery life in portable applications. Additionally, the device includes a 1MHz fixed frequency operation which allows the use of small surface mount inductors and capacitors, further minimizing the solution footprint and cost.

The LTC3454EDD comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. It is also equipped with a range of safety features including soft-start to limit inrush current during startup, short-circuit protection, and thermal shutdown to protect the device under extreme conditions.

Overall, the LTC3454EDD is a high-performance, flexible solution for a wide range of portable power applications, providing designers with an efficient, space-saving power management option.

You May Also Be Interested in

Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9037 $54.5185
12+ $8.9467 $107.3604
18+ $8.6671 $156.0078
24+ $8.3875 $201.3000
31+ $8.1079 $251.3449
42+ $7.2692 $305.3064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess