EN
  • EN
  • DE

LTC3220IPF#PBF

Part No LTC3220IPF#PBF
Manufacturer Linear Technology
Catalog Board Mount LED Drivers
Description IC LED DRIVER RGLTR 20MA 28UTQFN / LED Driver 18 Segment 3200uA Supply Current 28-Pin UTQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Number of Outputs 18
Voltage Supply MIN 2.9V
Voltage Supply MAX 5.5V
Output Current per Channel 20mA
Frequency 850kMz
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-UFQFN Exposed Pad
Manufacturer Package 28-UTQFN (4x4) Exposed Pad
Win Source Part Number 783273-LTC3220IPF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3220
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3220IPF#PBF CAD Model

Description

The LTC3220IPF#PBF is a versatile, high-efficiency LED driver integrated circuit (IC) from Linear Technology, designed to cater to a wide range of lighting applications. This IC is capable of driving up to 18 LEDs and is perfect for portable devices with multiple LED backlighting needs, such as mobile phones, digital cameras, and other handheld devices.

Key Features:

  • Multiple LED Support: The LTC3220IPF#PBF can drive up to 18 LEDs in series, parallel, or a combination thereof, providing flexibility in creating various lighting configurations.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this driver IC ensures minimal power loss and maximizes battery life in portable applications.
  • Charge Pump Technology: The IC employs a 1x/1.5x/2x fractional charge pump that maintains constant LED current over a wide range of input voltages, ensuring consistent brightness and performance.
  • Low Noise Operation: The LTC3220IPF#PBF features a 1MHz fixed-frequency operation to minimize noise, which is crucial for sensitive RF and audio applications.
  • Gradual Dimming Control: It offers a 32-step internal digital dimming control, allowing for smooth transitions between brightness levels and enhancing the user experience.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage to the IC and the LEDs it drives.
  • Robust Packaging: The IC is available in a 20-lead QFN package, which is both compact and durable, making it suitable for space-constrained applications.

Applications:

The LTC3220IPF#PBF is ideal for a variety of applications that require efficient and reliable LED driving capabilities. It is commonly used in:

  • Portable Handheld Devices
  • Cellular Phones
  • Digital Camera Backlighting
  • GPS Units
  • Medical Instruments
  • Other Battery-Powered Devices

In summary, the LTC3220IPF#PBF from Linear Technology is a high-performance LED driver IC that offers a combination of efficiency, flexibility, and reliability. It is designed to meet the rigorous demands of modern portable electronics, ensuring optimal functionality and enhancing the overall user experience with its advanced features.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess