EN
  • EN
  • DE

LTC2956CMS-1#PBF

Part No LTC2956CMS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CONTROLLER 12MSOP / Controller 1.5V to 36V 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Wake Up Timer
Operating Supply Voltage 1.5 V ~ 36 V
Operating Supply Current 3μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 783188-LTC2956CMS-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2956
Introduction Date February 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2956CMS-1#PBF CAD Model

Description

Linear Technology LTC2956CMS-1#PBF - Push Button On/Off Controller

The LTC2956CMS-1#PBF is a sophisticated push button on/off controller designed by Linear Technology to provide advanced power management solutions for electronic devices. This component is a part of the LTC2956 family and is housed in a compact MSOP-12 package, suitable for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LTC2956CMS-1#PBF operates over a broad input voltage range of 2.7V to 26.4V, making it versatile for various power supply configurations.
  • Adjustable Turn-On and Turn-Off Speeds: Users can set the turn-on and turn-off speeds through external capacitors, offering flexibility in system design and response to power commands.
  • Low Quiescent Current: It features a low quiescent current, which is crucial for battery-powered applications where power efficiency is a priority.
  • Push Button Interface: The device provides an easy-to-use push button interface for controlling the power state of the system, enhancing user experience and interaction.
  • µP Interrupt & Status Outputs: It includes microprocessor interrupt and status outputs, allowing for seamless integration with a system's microcontroller for additional functionality and control.

Applications:

The LTC2956CMS-1#PBF is targeted for use in a wide range of applications, including but not limited to:

  • Portable Instruments
  • Handheld Devices
  • Battery-powered Equipment
  • Industrial Controls
  • Embedded Systems

Robust Protection Features:

This device also incorporates a variety of protection features to ensure the reliability and longevity of the end product. These include undervoltage lockout, system reset output, and an optional auto-retry after fault feature. These protective measures ensure that the device operates within safe parameters, safeguarding the electronic system from potential damage due to irregular power conditions.

Overall, the LTC2956CMS-1#PBF by Linear Technology is a high-performance, feature-rich solution for power control in modern electronic devices. Its ease of use, combined with its robust feature set, makes it an ideal choice for designers looking to enhance the power management capabilities of their systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess