EN
  • EN
  • DE

LTC2955ITS8-2#TRPBF

Part No LTC2955ITS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CTRLR TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Operating Supply Voltage 1.5 V ~ 36 V
Operating Supply Current 1.2μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783187-LTC2955ITS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2955
Introduction Date February 29, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2955ITS8-2#TRPBF CAD Model

Description

Product Overview: LTC2955ITS8-2#TRPBF

The LTC2955ITS8-2#TRPBF is a high-quality power controller integrated circuit (IC) developed by Linear Technology, designed to provide efficient power management solutions for portable and battery-powered systems. This compact, feature-rich IC is an ideal choice for engineers looking to enhance the reliability and extend the battery life of their applications.

Key Features

  • Push Button On/Off Control: The LTC2955ITS8-2#TRPBF allows for simple and intuitive push-button control of system power, enabling users to easily turn their devices on or off. This feature is particularly useful for handheld devices, where space is at a premium and ease of use is crucial.
  • Adjustable Turn-On and Turn-Off Timers: To prevent accidental activation or deactivation, the IC includes adjustable timers that provide a delay between the push-button input and the actual switching of the power, ensuring more reliable operation.
  • Low Quiescent Current: With its low quiescent current draw, this power controller helps to minimize power consumption when the device is in standby mode, thereby extending battery life.
  • Wide Input Voltage Range: The LTC2955ITS8-2#TRPBF operates over a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with different battery chemistries and configurations.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature protects the system by ensuring that the device only operates when the input voltage is within the specified range, thus safeguarding sensitive electronic components from low voltage conditions.

Applications

The versatile nature of the LTC2955ITS8-2#TRPBF makes it suitable for a wide array of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Wireless Sensors
  • Medical Devices

In summary, the LTC2955ITS8-2#TRPBF from Linear Technology is a sophisticated power controller IC that offers a blend of performance, convenience, and power efficiency. It is packaged in a compact TSOT-23 form factor, making it easy to integrate into space-constrained designs. Whether you're developing the latest portable consumer electronics or industrial-grade battery-powered instruments, this IC provides a reliable solution for managing system power with precision and ease.

You May Also Be Interested in

Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5937 $50.3433
22+ $4.5897 $100.9734
34+ $4.4463 $151.1742
47+ $4.3029 $202.2363
61+ $4.1594 $253.7234
81+ $3.7291 $302.0571
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 590 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess