EN
  • EN
  • DE

LTC2955CTS8-2#TRPBF

Part No LTC2955CTS8-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PB ON/OFF CTRLR TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Push Button, On/Off Controller
Voltage - Input ±36V
Operating Supply Voltage 1.5 V ~ 36 V
Operating Supply Current 1.2μA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783185-LTC2955CTS8-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2955
Introduction Date February 29, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2955CTS8-2#TRPBF CAD Model

Description

Product Overview: LTC2955CTS8-2#TRPBF

The LTC2955CTS8-2#TRPBF is a high-quality power control device from Linear Technology, designed to provide efficient power management solutions for electronic systems. This innovative component is tailored to manage system power through pushbutton on/off control, making it a versatile and essential part of any power-sensitive application. Its compact design and advanced features make it an ideal choice for portable and space-constrained devices.

Key Features

  • Pushbutton On/Off Control: This feature allows users to easily power up or power down the system with a simple pushbutton interface, enhancing user experience and providing a convenient way to manage power consumption.
  • Adjustable Turn-On and Turn-Off Timers: The LTC2955CTS8-2#TRPBF offers adjustable timers that can be configured to suit specific application requirements, ensuring that the system operates efficiently and conserves energy when not in use.
  • Low Quiescent Current: With its low quiescent current consumption, this device helps to extend battery life in portable applications, making it an excellent choice for energy-conscious designs.
  • Wide Input Voltage Range: The device supports a broad range of input voltages, accommodating various power sources and ensuring compatibility with different system architectures.
  • Compact Package: Enclosed in an SOT-23 package, the LTC2955CTS8-2#TRPBF is designed to occupy minimal board space, which is critical for portable and miniaturized electronic devices.

Applications

The LTC2955CTS8-2#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Remote monitoring and communication devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC2955CTS8-2#TRPBF is no exception. Manufactured to high standards, this power control device ensures stable performance and longevity, making it a trustworthy component for any power management application. Whether you are developing a new product or upgrading an existing system, the LTC2955CTS8-2#TRPBF offers a robust solution for your power control needs.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.8461
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4746 $54.7460
23+ $4.4920 $103.3160
35+ $4.3516 $152.3060
48+ $4.2113 $202.1424
62+ $4.0709 $252.3958
83+ $3.6498 $302.9334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,270 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess