EN
  • EN
  • DE

LTC2937CUHE#PBF

Part No LTC2937CUHE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SUPERVISOR/SEQUENCE 6CH 28QFN / Processor Supervisor Adj 1 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Monitor, Sequencer
Voltage - Input 4.5 V ~ 16.5 V
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 1mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (5x6)
Win Source Part Number 783161-LTC2937CUHE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2937
Introduction Date September 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2937CUHE#PBF CAD Model

Description

The LTC2937CUHE#PBF is a highly integrated power supply monitor and control device from Linear Technology, designed to enhance the reliability and functionality of complex systems. This advanced product is a perfect solution for monitoring multiple power supply voltages in a wide range of applications, including networking, servers, and industrial systems.

Key Features

  • Voltage Monitoring: The LTC2937CUHE#PBF can monitor up to six supply voltages simultaneously, ensuring that all power rails are operating within specified limits. This feature is crucial for systems where stable and reliable power is essential for proper operation.
  • Programmable Thresholds: Users can program the under-voltage and over-voltage thresholds for each monitored supply, providing flexibility and precision in different application environments.
  • Non-Volatile Memory: It includes EEPROM memory to store user-configurable settings such as voltage thresholds, ensuring that configurations are preserved even after power cycling.
  • Power Sequencing: The device offers sophisticated power sequencing capabilities, allowing designers to specify the order in which power supplies are enabled or disabled, thereby protecting sensitive components from damage due to improper power-up or power-down sequences.
  • Communication Interface: An I²C/SMBus compatible serial interface is available for programming and readback of voltage thresholds, status, and other parameters, enabling intelligent system management and diagnostics.
  • Compact Package: Housed in a 5mm x 5mm QFN package, the LTC2937CUHE#PBF is designed for space-constrained applications, providing advanced features without occupying significant board space.

Applications

The versatility of the LTC2937CUHE#PBF makes it an excellent choice for a variety of applications that require precise power supply monitoring and sequence control. It is particularly well-suited for:

  • Telecommunication and Networking Equipment
  • Servers and Data Centers
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Electronics

With its robust feature set and ability to ensure system stability through careful monitoring and control of power supplies, the LTC2937CUHE#PBF is an invaluable component for any design that demands high reliability and sophisticated power management.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess