EN
  • EN
  • DE

LTC2932CF#PBF

Part No LTC2932CF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Six Power Supply Monitor
Operating Supply Voltage 1 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 783150-LTC2932CF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2932
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2932CF#PBF CAD Model

Description

Linear Technology LTC2932CF#PBF Voltage Monitor

The LTC2932CF#PBF is a high-quality, six-channel voltage monitor designed by Linear Technology, now part of Analog Devices, to ensure precise voltage supervision for a wide range of applications. This advanced integrated circuit is engineered to monitor up to six supply voltages, making it an ideal solution for complex systems that require reliable power management and supervision.

Key Features:

  • Multiple Voltage Channels: With six programmable voltage thresholds, the LTC2932CF#PBF can monitor a variety of voltage levels, ensuring that all system voltages are within their specified ranges.
  • Adjustable Reset Timeout: This feature allows the user to set the reset timeout period, offering flexibility to cater to different system requirements and ensuring proper system reset sequencing.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply configurations and making it versatile for use in multiple applications.
  • Low Power Consumption: Designed for energy-efficient operation, the LTC2932CF#PBF helps to minimize power usage, which is critical for battery-powered and energy-conscious designs.
  • Guaranteed Threshold Accuracy: The precise voltage threshold accuracy ensures reliable monitoring, which is essential for the protection and stable operation of sensitive electronic systems.
  • Compact Footprint: Housed in a compact package, the LTC2932CF#PBF is suitable for space-constrained applications without compromising performance.

Applications:

The LTC2932CF#PBF is an excellent choice for a variety of applications where accurate voltage monitoring is crucial. These include:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Storage Systems
  • Industrial Systems
  • Medical Equipment

With its robust feature set and Linear Technology's reputation for high-quality components, the LTC2932CF#PBF is a reliable solution for engineers and designers looking to enhance the safety and performance of their electronic systems. The device's precise monitoring capabilities and customizable settings make it a versatile component for managing power supply health and ensuring the longevity of critical applications.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7863 $50.1534
44+ $2.2862 $100.5928
68+ $2.2147 $150.5996
94+ $2.1433 $201.4702
121+ $2.0719 $250.6999
162+ $1.8575 $300.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess