EN
  • EN
  • DE

LTC2917CMS-A1#PBF

Part No LTC2917CMS-A1#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR W/TIMER 10MSOP / Processor Supervisor 1 Active Low/Open Drain Automotive 10-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 27 Selectable Threshold Combinations
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783114-LTC2917CMS-A1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2917
Introduction Date September 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2917CMS-A1#PBF CAD Model

Description

The LTC2917CMS-A1#PBF is a high-precision hex supply monitor designed by Linear Technology, now part of Analog Devices, that offers robust monitoring solutions for multiple supply voltages in a variety of electronic systems. This advanced integrated circuit is housed in a compact MSOP-16 package, making it ideal for space-constrained applications where multiple voltage thresholds need to be monitored accurately.

Key Features

  • Precision Monitoring: With the capability to monitor up to six supply voltages, the LTC2917 is a versatile solution for systems requiring reliable operation. It ensures that all the critical supply voltages are within their specified ranges.
  • Adjustable Thresholds: The device provides adjustable thresholds for each of the six inputs, allowing for a high degree of customization to meet specific system requirements.
  • Low Power Consumption: Designed for efficiency, the LTC2917 consumes minimal power, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The LTC2917 operates reliably over a wide temperature range, ensuring stable performance in diverse environmental conditions.
  • Reset Timeout: It features an adjustable reset timeout period, giving system designers flexibility in managing system restarts and recovery.

Applications

The LTC2917CMS-A1#PBF is ideal for use in a wide range of applications, including:

  • Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Medical Equipment
  • Automotive Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2917CMS-A1#PBF is manufactured to the highest standards, providing reliable performance for critical system monitoring. The device is RoHS-compliant, adhering to environmental standards for lead-free components.

Ordering Information

The product is available with the part number LTC2917CMS-A1#PBF. For detailed specifications, datasheets, and ordering information, please visit Linear Technology's official website or contact their sales representatives.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6704 $58.0224
13+ $7.9347 $103.1511
20+ $7.6868 $153.7360
27+ $7.4388 $200.8476
35+ $7.1909 $251.6815
47+ $6.4470 $303.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess