EN
  • EN
  • DE

LTC2908CTS8-C1#TRPBF

Part No LTC2908CTS8-C1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MON SIX SUPPLY PREC TSOT23-8 / Processor Supervisor 2.338V/Adj/Adj/Adj/Adj/Adj 6 Active Low/Open Drain 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.338V, Adj, Adj, Adj, Adj, Adj
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 783070-LTC2908CTS8-C1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-C1#TRPBF CAD Model

Description

Product Overview: LTC2908CTS8-C1#TRPBF

The LTC2908CTS8-C1#TRPBF is a precision hex supply monitor designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This advanced monitoring device is specifically engineered to keep a vigilant eye on multiple supply voltages in complex systems, ensuring that all the critical voltages are within their designated thresholds for optimal system performance and reliability.

Encased in a compact TSOT-23 package, the LTC2908CTS8-C1#TRPBF is an ideal solution for space-constrained applications. It is capable of monitoring six supply voltages simultaneously, which is particularly beneficial for systems with multiple supply rails that require tight regulation. This product is characterized by its precision monitoring capabilities for positive and negative voltages, making it a versatile component for a wide range of electronic systems, including but not limited to servers, computers, and communication devices.

The LTC2908CTS8-C1#TRPBF offers an impressive array of features that enhance its monitoring functions. It has an adjustable reset timeout period, which allows designers to set the duration for which the device will maintain a reset signal once a fault has been detected. This customizable feature ensures that the system has enough time to return to a stable state before normal operation is resumed.

Furthermore, this supply monitor incorporates a glitch filter that eliminates false triggers due to transient voltage spikes, ensuring that the system reacts only to genuine faults. The device also provides a manual reset input, which allows for an external trigger to initiate a system reset, offering additional control to system operators or maintenance personnel.

With its wide operating temperature range, the LTC2908CTS8-C1#TRPBF is designed to perform reliably in various environmental conditions, making it a suitable choice for industrial and commercial applications. Its low quiescent current consumption is another advantage, contributing to the overall energy efficiency of the systems it is integrated into.

In summary, the LTC2908CTS8-C1#TRPBF from Linear Technology is a sophisticated, multi-voltage monitoring solution that provides high accuracy, flexibility, and reliability, ensuring that electronic systems operate within their safe voltage parameters and maintain their performance integrity.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5164 $50.3280
49+ $2.0647 $101.1703
75+ $2.0002 $150.0150
104+ $1.9357 $201.3128
134+ $1.8712 $250.7408
179+ $1.6776 $300.2904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess