EN
  • EN
  • DE

LTC2901-2IGN#PBF

Part No LTC2901-2IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SUPPLY QUAD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 5 ms Minimum
Voltage - Threshold 16 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754434-LTC2901-2IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2901
Introduction Date October 01, 2002
Country of Origin Malaysia, Malaysia
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC2901-2IGN#PBF CAD Model

Description

LTC2901-2IGN#PBF: A Comprehensive Voltage Monitor and Supervisor

The LTC2901-2IGN#PBF is a precision quad voltage monitor from Linear Technology, designed to safeguard systems against the dangers of power failure and undervoltage conditions. This component is ideal for applications that require reliable and continuous monitoring of multiple supply voltages. Its robust design and versatile features make it a crucial component in a wide range of electronic systems.

Key Features

  • Quad Voltage Monitoring: The LTC2901-2IGN#PBF can monitor four voltage points within a system, ensuring that each is operating within its specified range. This feature helps prevent system failure due to voltage fluctuations.
  • Adjustable Reset Timeout: The device offers an adjustable reset timeout delay, providing designers with the flexibility to tailor the supervisor to the needs of their specific applications.
  • Wide Operating Voltage Range: It operates across a broad voltage range, accommodating various system requirements and ensuring compatibility with a wide array of supply voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2901-2IGN#PBF consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, enhancing the reliability of the system during power-down and brownout conditions.

Applications

The LTC2901-2IGN#PBF is versatile and can be used in various applications where voltage monitoring is critical. It is particularly useful in:

  • Computer Systems
  • Network Servers
  • Telecommunication Equipment
  • Industrial Systems
  • Portable Battery-Powered Devices

Product Specifications

The LTC2901-2IGN#PBF comes in a 16-lead SSOP package, offering a compact solution for space-constrained applications. It features a wide operating temperature range, ensuring performance in extreme environments. The device's precise monitoring capabilities are complemented by its programmable threshold levels, allowing for customization to meet specific system requirements.

In summary, the LTC2901-2IGN#PBF from Linear Technology is a reliable and efficient solution for monitoring multiple supply voltages in electronic systems, providing both protection and peace of mind for engineers and system designers.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6932 $51.1708
46+ $2.2098 $101.6508
71+ $2.1408 $151.9968
97+ $2.0717 $200.9549
125+ $2.0027 $250.3375
168+ $1.7955 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess