EN
  • EN
  • DE

LTC2864S1

Part No LTC2864S1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072220-LTC2864S1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2864S1 CAD Model

Description

LTC2864S1 - High Speed, Robust CAN Transceiver

The LTC2864S1 from Linear Technology is a high-performance CAN (Controller Area Network) transceiver that provides an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed operation in harsh environments, the LTC2864S1 is ideal for industrial, automotive, and instrumentation applications where robust communication is essential.

Key Features:

  • High Speed: The device supports CAN bus speeds up to 1 Mbps, enabling fast data transmission suitable for modern communication requirements.
  • Robustness: With features like overtemperature protection, and ±60V overvoltage fault protection on the CAN bus pins, the LTC2864S1 ensures reliable operation even in the most demanding conditions.
  • ESD Protection: The transceiver includes ±8kV HBM ESD protection on the CAN bus pins, safeguarding the device from electrostatic discharges that could occur during handling or operation.
  • Low Power Modes: The LTC2864S1 supports multiple low power modes, including a sleep mode that minimizes power consumption when the CAN bus is inactive.
  • Extended Temperature Range: It operates over a wide temperature range from -40°C to +125°C, making it suitable for use in extreme environmental conditions.
  • Small Footprint: Available in small, surface-mount packages, the LTC2864S1 saves board space and is suitable for compact designs.

Applications:

  • Automotive Networks
  • Industrial Control Systems
  • Building Automation
  • Heavy Equipment
  • Instrumentation

The LTC2864S1 transceiver's robustness and high-speed capabilities make it an excellent choice for systems that require reliable communication under harsh conditions. Its advanced protection features and low power modes also help to extend the lifetime of the systems it is used in, ensuring that they remain operational and efficient over time.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess