EN
  • EN
  • DE

LTC2664IUH-12#PBF

Part No LTC2664IUH-12#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUAD, 12-BIT, 10V VOUT SOFTSPAN / DAC 4-CH 12-bit 32-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 15.5μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage ±4.5 V ~ 15.75 V
Voltage - Supply, Digital 1.71 V ~ 5.5 V
INL/DNL (LSB) ±0.2, ±0.05
Operating Temperature Range -40°C ~ 85°C
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 782918-LTC2664IUH-12#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2664
Introduction Date December 11, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2664IUH-12#PBF CAD Model

Description

Overview of LTC2664IUH-12#PBF from Linear Technology

The LTC2664IUH-12#PBF is a high-performance, 16-bit digital-to-analog converter (DAC) component designed by Linear Technology, which is now part of Analog Devices. This product is tailored for precision control applications where multiple DAC channels are required. It features a quad DAC configuration, providing four independent DAC units in a single compact package. This makes it an ideal choice for applications that demand high-density and multi-channel DAC solutions.

Key Features

  • Resolution: The LTC2664IUH-12#PBF boasts a 16-bit resolution, ensuring high precision in the analog output signals it generates.
  • Quad Channels: It includes four DAC channels, each of which can be individually programmed, providing flexibility and control in complex systems.
  • Output Range: Users can select from multiple internally set voltage output ranges or an external reference to set a custom range, accommodating a variety of application requirements.
  • Integrated Features: The device includes integrated precision reference and reference buffers, reducing the need for additional external components.
  • Interface: The LTC2664IUH-12#PBF communicates via a SPI/Microwire compatible serial interface, facilitating easy integration with microcontrollers and digital systems.
  • Package: It is offered in a compact 32-lead QFN package, optimizing board space without compromising performance.
  • Temperature Range: The operational temperature range of this product is from -40°C to +125°C, making it suitable for industrial environments.

Applications

The LTC2664IUH-12#PBF is versatile and can be used in a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Programmable Logic Controllers (PLCs)

Reliability and Performance

Linear Technology is known for its commitment to quality and performance, and the LTC2664IUH-12#PBF is no exception. This product offers reliable operation and stable performance, which is essential for precision applications. With its robust feature set and multi-channel capability, it stands out as a superior choice for designers who require the highest level of accuracy and functionality in their DAC solutions.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.9002 $58.9002
3+ $48.3284 $144.9852
4+ $46.8182 $187.2728
5+ $45.3079 $226.5395
6+ $43.7976 $262.7856
8+ $39.2668 $314.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess