EN
  • EN
  • DE

LTC2636IMS-LMI10#PBF

Part No LTC2636IMS-LMI10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description OCTAL 10-BIT SPI VOUT DAC WITH 1 / 10 Bit Digital to Analog Converter 8 16-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 10
Number of D/A Converters 8
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC2636IMS-LMI10#PBF,2156-LTC2636IMS-LMI10#PBF
Standard Package 1
Win Source Part Number 1317842-LTC2636IMS-LMI10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636IMS-LMI10#PBF CAD Model

Description

The LTC2636IMS-LMI10#PBF is a high-precision digital-to-analog converter (DAC) from Linear Technology that offers a blend of performance and flexibility, making it an ideal choice for a wide range of applications. This particular model features an octal 10-bit DAC with integrated precision reference in a compact 16-lead MSOP package.

Key Features

  • Resolution: 10-bit octal DAC, providing a fine level of control over output voltages.
  • Integrated Reference: Comes with a precision reference voltage, which eliminates the need for external components and simplifies design.
  • Multiple Output Ranges: Offers programmable output ranges, including 0V to 2.5V, 0V to 5V, 0V to 10V, and ±2.5V to ±5V, catering to a variety of requirements.
  • Interface: Features a SPI interface for digital input, ensuring easy integration with microcontrollers and other digital systems.
  • Power Supply: Operates from a single 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V systems.
  • Power-On Reset: Each DAC powers up with a zero-scale output and remains there until a valid write takes place, ensuring predictable startup behavior.
  • Daisy Chain Capability: The device supports daisy-chaining of multiple DACs, which is useful for systems requiring numerous channels.

Applications

The LTC2636IMS-LMI10#PBF is versatile and can be used in various applications, including:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Battery-Powered Equipment
  • Medical Instruments
  • Test and Measurement Equipment

Quality and Reliability

This product is designed and manufactured by Linear Technology, a company known for its high-quality and reliable components. The LTC2636IMS-LMI10#PBF is built to meet stringent specifications and undergoes rigorous testing to ensure its performance and durability in demanding environments.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess