EN
  • EN
  • DE

LTC2635CMSE-HZ10#PBF

Part No LTC2635CMSE-HZ10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description QUAD 10-BIT I2C VOUT DAC WITH 10 / 10 Bit Digital to Analog Converter 4 10-MSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 10
Number of D/A Converters 4
Settling Time 4.3µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-LTC2635CMSE-HZ10#PBF,ANALINLTC2635CMSE-HZ10#PBF
Standard Package 1
Win Source Part Number 1317853-LTC2635CMSE-HZ10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2635CMSE-HZ10#PBF CAD Model

Description

Product Overview: LTC2635CMSE-HZ10#PBF

The LTC2635CMSE-HZ10#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to provide robust and accurate performance in a range of industrial, automotive, and telecommunications applications. This advanced component features eight independent DAC channels, each capable of converting digital input signals into finely-tuned analog voltages.

One of the standout features of the LTC2635CMSE-HZ10#PBF is its integrated precision reference, which ensures stable and consistent output voltages over a wide range of environmental conditions. This makes it an excellent choice for critical applications where precise analog control is necessary, such as process control systems, automated test equipment, and data acquisition systems.

The product is offered in a compact 16-lead MSOP package, which is suitable for space-constrained applications without compromising performance. Its small footprint allows it to be easily integrated into a variety of circuit designs, providing designers with a versatile solution for adding multiple DAC outputs to their systems.

The LTC2635CMSE-HZ10#PBF operates over a single 2.7V to 5.5V supply range, making it compatible with a variety of logic levels and providing flexibility in system power design. Additionally, it features a user-selectable internal or external reference, giving designers the option to choose the optimal reference source for their specific application needs.

Communication with the LTC2635CMSE-HZ10#PBF is executed via a SPI/Microwire-compatible serial interface, which allows for easy interfacing with microcontrollers and digital systems. This interface provides a simple and efficient method for sending digital commands to the DAC, ensuring smooth and reliable operation.

In summary, the LTC2635CMSE-HZ10#PBF from Linear Technology is a versatile, high-performance octal DAC that offers excellent accuracy and stability for a wide range of applications. Its compact package, flexible power supply options, and easy-to-use serial interface make it a top choice for designers looking to add precise analog output capabilities to their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $54.6000
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess