EN
  • EN
  • DE

LTC2633CTS8-LZ8#TRPBF

Part No LTC2633CTS8-LZ8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT DUL SPI I2C TSOT23-8 / DAC 2-CH 8-bit 8-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 8
Number of D/A Converters 2
Settling Time 3.4μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.05, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package SOT-23-8 Thin, TSOT-23-8
Manufacturer Package TSOT-23-8
Win Source Part Number 782806-LTC2633CTS8-LZ8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2633
Introduction Date March 02, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-LZ8#TRPBF CAD Model

Description

LTC2633CTS8-LZ8#TRPBF: A High-Precision Digital-to-Analog Converter

The LTC2633CTS8-LZ8#TRPBF is a cutting-edge digital-to-analog converter (DAC) from Linear Technology, which is renowned for its high precision and reliability. This particular DAC is part of the LTC2633 series, which offers various resolutions and output ranges to meet the needs of diverse applications. The LTC2633CTS8-LZ8#TRPBF features a 12-bit resolution, providing fine granularity and precise control over the analog output.

One of the key advantages of this product is its integrated reference, which greatly simplifies the design process by eliminating the need for external components. This internal reference has a 10ppm/°C max temperature coefficient, ensuring stability and accuracy over a wide temperature range. The LTC2633CTS8-LZ8#TRPBF operates from a 2.7V to 5.5V supply, making it versatile for various systems and power requirements.

The DAC communicates via a 2-wire I2C-compatible serial interface, which is supported by most microcontrollers and allows for easy integration into existing systems. The interface also features multiple I2C addresses, enabling the use of multiple DACs on the same bus. This is particularly useful for systems requiring multiple analog outputs controlled by a single microcontroller.

The LTC2633CTS8-LZ8#TRPBF comes in a tiny TSOT-23 package, which is ideal for space-constrained applications. Despite its small size, it does not compromise on performance, offering a rail-to-rail output that can swing from 0V to VCC. This feature is crucial for applications that need the full range of output voltage.

Furthermore, the device includes a Power-On Reset circuit, which ensures that the DAC output powers up to zero volts and remains there until a valid write takes place. This safety feature prevents any unintended signals at startup that could potentially cause harm to other parts of the system.

Overall, the LTC2633CTS8-LZ8#TRPBF from Linear Technology is an excellent choice for applications that require a high-precision, easy-to-use DAC with a minimal footprint. Its robust feature set and reliable performance make it suitable for use in precision control systems, data acquisition systems, and any other application that demands accurate analog signal generation.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess