EN
  • EN
  • DE

LTC2630CSC6-HZ12#TRMPBF

Part No LTC2630CSC6-HZ12#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT R-R SC70-6 / DAC 1-CH 12-bit 6-Pin SC-70 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 1
Settling Time 4.8μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type Internal, Supply
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 6-VSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 782774-LTC2630CSC6-HZ12#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2630
Introduction Date April 12, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-HZ12#TRMPBF CAD Model

Description

LTC2630CSC6-HZ12#TRMPBF: A High-Precision DAC from Linear Technology

The LTC2630CSC6-HZ12#TRMPBF is a cutting-edge digital-to-analog converter (DAC) component from Linear Technology, an Analog Devices company, designed to offer precise voltage outputs for a wide range of applications. This 12-bit DAC is part of the LTC2630 family of DACs that feature an integrated, high-accuracy, low-drift reference in a tiny SC70 package, making it an ideal solution for space-constrained applications.

The product comes with a built-in reference with a 2.5V output and an accuracy of ±0.6LSB INL, ensuring high precision and stability in the output voltage. The LTC2630CSC6-HZ12#TRMPBF operates in the temperature range of -40°C to 125°C, which makes it suitable for industrial and automotive applications where temperature variations are a concern.

One of the key features of this DAC is its user-friendly interface that includes a three-wire SPI-compatible serial interface. This interface allows the device to communicate with microcontrollers or other digital systems with minimal wiring, which is essential for reducing complexity in design. Additionally, the DAC offers a full-scale output voltage range that is determined by the reference voltage, providing flexibility in various application requirements.

The LTC2630CSC6-HZ12#TRMPBF also boasts a Rail-to-Rail output buffer, which enables the output to swing from 0V to VREF. This feature is particularly useful when the DAC is used for driving analog signals to their full scale. Moreover, the device's low power consumption makes it an excellent choice for battery-powered devices and portable equipment.

With its small footprint, high precision, and ease of use, the LTC2630CSC6-HZ12#TRMPBF is ideal for applications such as process control, data acquisition systems, digital gain and offset adjustment, and programmable voltage and current sources. Engineers and designers looking for a reliable and high-performance DAC will find this product from Linear Technology to be a robust and versatile component for their electronic designs.

Overall, the LTC2630CSC6-HZ12#TRMPBF represents the perfect blend of performance, size, and ease of integration, making it a top choice for professionals in the electronics industry.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4495 $50.7325
85+ $1.1893 $101.0905
135+ $1.1522 $155.5470
180+ $1.1150 $200.7000
235+ $1.0778 $253.2830
315+ $0.9663 $304.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess